location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH43PHFPBGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH43PHFPBGC
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH43PHFPBGC
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088370675
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 140620
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:28:10
The date of the most recent change of the data-sheet in Icecat's system
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Product Fiche (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH43PHFPBGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Digital signage flat panel Black
  • - 43" 1920 x 1080 pixels LED 700 cd/m²
  • - Edge-LED BLU 8 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 20 W
More>>>
Short summary description Samsung LH43PHFPBGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH43PHFPBGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH43PHFPBGC, Digital signage flat panel, 43", LED, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung LH43PHFPBGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH43PHFPBGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH43PHFPBGC. Product design: Digital signage flat panel. Display diagonal: 43", Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 700 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Product color: Black

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
43"
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
700 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
8 ms
Contrast ratio (typical)
3000:1
Dynamic contrast ratio marketing name
Mega Contrast
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors
1.073 billion colors
Pixel pitch
0.0193 x 0.0193" (0.49 x 0.49 mm)
Display diagonal (metric)
42.5" (108 cm)
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Color gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-I ports quantity
1
DisplayPorts quantity *
2
USB port *
Yes
USB ports quantity
2
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232 interface
Yes
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
Audio
RMS rated power
20 W
Design
Product design *
Digital signage flat panel
Product color *
Black
VESA mounting *
Yes
Panel mounting interface
200 x 200 mm
Performance
TV tuner integrated
No
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
108 W
Power consumption (standby) *
0.5 W
Power consumption (off)
0.5 W
Power consumption (max)
154 W
Weight & dimensions
Width
37.8" (959.7 mm)
Depth
1.18" (29.9 mm)
Height
21.7" (550.1 mm)
Weight
20.7 lbs (9.4 kg)
Packaging data
Package width
5.2" (132 mm)
Package depth
24.7" (628 mm)
Package height
40.8" (1037 mm)
Package weight
25.1 lbs (11.4 kg)
Packaging content
Handheld remote control
Yes
Cables included
RS-232
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Other features
Quick start guide
Yes
AC adapter included
Yes
Annual energy consumption
150 kWh
Energy efficiency class (old)
C
Brand Image Article code product Stock Price from
Samsung LH43PHFPMGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7 Samsung LH43PHFPMGC signage display Digital signage flat panel 43" LED Wi-Fi 700 cd/m² Full HD Black 24/7
(show image)
LH43PHFPMGC LH43PHFPMGC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PM43F Digital signage flat panel 43" LED 500 cd/m² Full HD Black 24/7 Samsung PM43F Digital signage flat panel 43" LED 500 cd/m² Full HD Black 24/7
(show image)
LH43PMFPBGC PM43F 0.00
(excl. VAT)
0 (incl. VAT)