location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamColor
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z27x
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D7R00A4-R-RENEW
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 438804
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Business 27" LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 12 ms 300 cd/m² 1000:1
  • - 65 W
Guarantee: Protected by HP, including a 3-year standard limitedOptional HP Care Pack Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Packs may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit /go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limitedprovided with your HP Product.
Long product name HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black :
The short editorial description of HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black

HP DreamColor Z27x Professional Display
More>>>
HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:
The official marketing text of HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black as supplied by the manufacturer




Short summary description HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:
This short summary of the HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP DreamColor Z27x, 27", 2560 x 1440 pixels, Quad HD, LED, 12 ms, Black

Long summary description HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of HP DreamColor Z27x computer monitor 27" 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

HP DreamColor Z27x. Display diagonal: 27", Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED. Display: LED. Response time: 12 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
27"
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time
12 ms
Screen shape *
Flat
Supported graphics resolutions
640 x 480 (VGA), 720 x 480, 720 x 576, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1376 x 768, 1600 x 1200 (UXGA), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2048 x 1080, 2560 x 1440, 2560 x 1600 (WQXGA), 3840 x 2160, 4096 x 2160
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
1.073 billion colors
Pixel pitch
0.00917 x 0.00917" (0.233 x 0.233 mm)
Horizontal scan range
24 - 113 kHz
Vertical scan range
24 - 60 Hz
Viewable size, vertical
13.2" (33.6 cm)
Viewable size diagonal
23.5" (59.7 cm)
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product color *
Black
Country of origin
China
Ports & interfaces
Built-in USB hub *
Yes
Ports & interfaces
USB hub version
3.2 Gen 1 (3.1 Gen 1)
DVI port
No
HDMI ports quantity
1
DisplayPorts quantity
2
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Cable lock slot type
Kensington
Height adjustment *
Yes
Height adjustment
4.72" (12 cm)
Pivot
Yes
Swiveling
Yes
Swivel angle range
-45 - 45°
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Power consumption (typical) *
65 W
Power consumption (standby) *
1.2 W
Weight & dimensions
Width (without stand)
25.2" (641 mm)
Depth (without stand)
9.55" (242.5 mm)
Height (without stand)
16.6" (420.4 mm)
Weight (without stand)
19.4 lbs (8.8 kg)
Sustainability
Sustainability certificates
ENERGY STAR
Thin Client
Thin client installed
No
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2017-10-27 01:42:03
Uk has collected 21 expert reviews for HP DreamColor Z27x computer monitor 68.6 cm (27") 2560 x 1440 pixels Quad HD LED Black and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
techadvisor.co.uk
Updated:
2017-10-27 01:42:02
Professional LCD monitors promising 10-bit colour like the HP DreamColor Z27x are becoming more common, with attractive prices too compared to the high-end monitors of yore. Also see: Best displays 2015 . HP DreamColor Z27x review: Build and design The...
Bottom line The HP DreamColor Z27x is a high-performance 2.5K monitor suited to some professional applications. As a company HP is entrenched in Windows, where the panel worked better than with the graphic designer's traditional choice of Mac OS. For any user though...
80%
tomshardware.co.uk
Updated:
2017-10-27 01:42:02
HP's new Z27x DreamColor supports all the important color gamuts and carries some distinctly unique features. This screen simply blows us away. When you go sit down to watch a Hollywood blockbuster like Transformers: Age of Extinction or Edge of Tomor...
Good Internal calibration engine, super-accurate, support for DCI and Rec.2020 (partial) gamuts, solid build quality, terrific value...
Bad Would be even better as a 32-inch screen, no OSD calibration options...
Bottom line At this price point, there is no other monitor that is as accurate or capable as the HP Z27x. We expect to see it populating film editing bays everywhere since nothing else even comes close for less than five figures.Review$1499.00 Amazon...
0%
uk.hardware.info
Updated:
2018-02-10 02:13:52
For average applications a monitor with sRGB colour space is sufficient. If you are working with photos made by more luxurious digital cameras or image processing for other purposes than online publication, a monitor with a wider gamut is no unnecessary l...
Bottom line We are clearly past the time that a graphic professional had to pay a lot more than 917 pounds / 1,000 euros for a good monitor. Even Eizo has a monitor available around that price point. We do find that the price of the CS2730, as well as the price of th...
0%
uk.hardware.info
Updated:
2020-02-23 23:28:31
There is a type of monitor that does not cost much more than a standard model but does offer much more work space. Experts know about it, but because they don't have a very recognisable name, they are often missed by those looking for a new, affordable di...
0%
studiodaily.com
Updated:
2017-10-27 01:42:02
If you work with video content, you probably spend much of your time staring at a desktop monitor. And you probably wonder if what you see on the screen is an accurate representation of what your content will look like as a finished product. You could alw...
Good Supports more than a billion colors with 14-bit precision, covers 98.8 percent of the DCI-P3 color gamut and 100 percent of sRGB and AdobeRGB; push-button access to six industry-standard color space presets, all seven presets are user programmable, 178-d...
Bad It doesn't quite cover the full DCI-P3 color gamut, though you'll have to pay considerably more to get that remaining 1.2 percent of coverage. The 7 millisecond response rate is less impressive than the other specs...
Bottom line The HP DreamColor Z27x packs a lot into a $1,499 studio monitor. Unless you're willing to pay six figures for your new monitor, it's currently the best option for critical color work. And it's chock full of the kinds of features that a large animation stu...
0%
anandtech.com
Updated:
2017-10-27 01:42:02
The HP z27x is loaded with features. Beyond the usual features like a USB hub and multiple inputs it offers multiple color space support for AdobeRGB, DCI, and even Rec. 2020. It goes well beyond this by offering the ability to self-calibrate any of the p...
Bottom line The uniformity of the display is a big deal to me, though. Professionals need the colors they see on the screen to be accurate, even if they are at the edge of the screen and not in the center. Having to reposition anything you are looking at to the cente...
0%
tomshardware.com
Updated:
2017-10-27 01:42:02
HP's new Z27x DreamColor supports all the important color gamuts and carries some distinctly unique features. This screen simply blows us away. When you go sit down to watch a Hollywood blockbuster like Transformers: Age of Extinction or Edge of Tomor...
Bottom line At this price point, there is no other monitor that is as accurate or capable as the HP Z27x. We expect to see it populating film editing bays everywhere since nothing else even comes close for less than five figures...
0%
pcmag.com
Updated:
2017-10-27 01:42:02
Ask any graphics pro what they look for in a monitor and they'll likely put color and/or gray-scale accuracy at the top of the list. With the HP DreamColor Z27X, you get both, as well as inky blacks, loads of features, and an impressive settings menu with...
Good Very accurate colors. Excellent gray-scale performance. Deep blacks. Six-port USB hub. Dual DisplayPort connections. Integrated calibration software.
Bad Expensive. Lacks auto-rotate support...
Bottom line The HP DreamColor Z27x professional-grade 27-inch monitor that delivers outstanding performance across the board, and is equipped with plenty of features, including built-in calibration software, and a six-port USB hub...
90%
postmagazine.com
Updated:
2018-04-03 02:52:39
I'm always excited doing display reviews because I'm such a screen-queen. When teaching in a lab with only a single monitor, I bristle and break into a sweat digging through stacked-up windows, stepping all over everything, tripping over my own cursor. Bu...
0%
pcmag.com
Updated:
2020-06-10 04:44:09
Ask any graphics pro what they look for in a monitor and they'll likely put color and/or gray-scale accuracy at the top of the list. With the HP DreamColor Z27X, you get both, as well as inky blacks, loads of features, and an impressive settings menu with...
0%