location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips CA6502/65 milk frother/warmer Automatic Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CA6502/65
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CA6502/65 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103770814 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 207723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jul 2024 21:31:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Long product name Philips CA6502/65 milk frother/warmer Automatic Black :
The short editorial description of Philips CA6502/65 milk frother/warmer Automatic Black

Milk frother, non-stick coating Fits 120ml milk, Enough fo r 2 cappuccinos, prepares hot & cold froth
More>>>
Philips CA6502/65 milk frother/warmer Automatic Black:
The official marketing text of Philips CA6502/65 milk frother/warmer Automatic Black as supplied by the manufacturer

Perfect milk foam for your coffee
Dishwasher proof elements for utmost ease of use

The Philips milk frother creates the best milk foam you can wish for - both hot and cold. The perfect companion for all your coffee recipes, the fully automatic milk frother is extremely easy to use - and clean!

Easy to use
• 360° Base
• One touch for easy operation

Easy to clean
• Dishwasher proof whisker and lid
• Non-stick coating for easy cleaning

For Hot & Cold recipes
• Hot & cold milk frothing for a variety of coffee recipes

Perfect milk foam
• Enough milk foam for 2 Cappuccinos
• Mechanical whisking for ultimate foam fineness

Short summary description Philips CA6502/65 milk frother/warmer Automatic Black:
This short summary of the Philips CA6502/65 milk frother/warmer Automatic Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips CA6502/65, AC, 50 Hz, 220-240 V, 5.12" (130 mm), 5.12" (130 mm), 7.87" (200 mm)

Long summary description Philips CA6502/65 milk frother/warmer Automatic Black:
This is an auto-generated long summary of Philips CA6502/65 milk frother/warmer Automatic Black based on the first three specs of the first five spec groups.

Philips CA6502/65. Power source: AC, AC input frequency: 50 Hz, AC input voltage: 220-240 V. Width: 5.12" (130 mm), Depth: 5.12" (130 mm), Height: 7.87" (200 mm)

Technical details
Type *
Automatic
Product color *
Black
Dishwasher proof *
Yes
Cable length
29.5" (0.75 m)
Country of origin
China
Milk tank capacity
0.12 L
Power
Power source *
AC
AC input frequency
50 Hz
Power
AC input voltage
220-240 V
Weight & dimensions
Width
5.12" (130 mm)
Depth
5.12" (130 mm)
Height
7.87" (200 mm)
Weight
26.8 oz (760 g)
Package width
5.94" (151 mm)
Package depth
5.94" (151 mm)
Package height
8.54" (217 mm)
Country Distributor
Deutschland 1 distributor(s)