location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PSA610/00 MP3/MP4 player 3 GB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PSA610/00
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSA610/00
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895876032
Category:
MP3s are ways of compressing digitally-stored music and is the Internet-used standard. MP4s can be used to compress various types of data including music and video. MP3/MP4 players are small portable devices used to playing back music files. MP3/MP4 players are extremely small and most of them have no moving parts.
MP3/MP4 Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 92909
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips PSA610/00 MP3/MP4 player 3 GB
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hard disk drive 3 GB
  • - LCD 96 x 64 pixels
  • - Audio formats supported: MP3
  • - 80 dB Equalizer
  • - Lithium-Ion (Li-Ion) 610 mAh
Long product name Philips PSA610/00 MP3/MP4 player 3 GB :
The short editorial description of Philips PSA610/00 MP3/MP4 player 3 GB

PSA610/00 - 3GB Sport audio player
More>>>
Philips PSA610/00 MP3/MP4 player 3 GB:
The official marketing text of Philips PSA610/00 MP3/MP4 player 3 GB as supplied by the manufacturer

On the move - always
-Built-in talking stopwatch
-Intuitive 'no-look' music control via the rocking lens
-Shock absorbing design
-ShockLock for 100% shock-free music
-Comes with sport armband and sport headphones
Your music, your moves
-Plays up to 1500 songs*
-3GB* built-in memory
-Enjoy up to 12-hour music playback
-Navigation based on track, artist, album, genre or playlist
-SuperScroll™ navigation finds songs in a simple, fast way
-Fast downloads from your PC via USB2.0

Short summary description Philips PSA610/00 MP3/MP4 player 3 GB:
This short summary of the Philips PSA610/00 MP3/MP4 player 3 GB data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PSA610/00, 3 GB, LCD, 3.25 oz (92 g)

Long summary description Philips PSA610/00 MP3/MP4 player 3 GB:
This is an auto-generated long summary of Philips PSA610/00 MP3/MP4 player 3 GB based on the first three specs of the first five spec groups.

Philips PSA610/00. Total storage capacity: 3 GB. Display: LCD. Weight: 3.25 oz (92 g)

Storage
Player media type *
Hard disk drive
Total storage capacity *
3 GB
Display
Display *
LCD
Display resolution
96 x 64 pixels
File formats
Audio formats supported *
MP3
Audio
Output power per channel
5 mW
Signal-to-Noise Ratio (SNR)
80 dB
Frequency range
20 - 20000 Hz
Equalizer
Yes
Equalizer bands quantity
5
Radio
FM radio *
No
Record modes
Voice recording *
No
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
610 mAh
System requirements
Minimum system requirements
CD-ROM drive, Internet connection, Microsoft Internet Explorer 6.0, Sound card, Free USB port, Video card
Weight & dimensions
Weight
3.25 oz (92 g)
Packaging content
Bundled software
-Device manager -Windows Media Player 10
Other features
I/O ports
3.5 mm USB 2.0
Dimensions (WxDxH)
2.78 x 2.78 x 1.18" (70.5 x 70.5 x 29.9 mm)
Power requirements
100 - 240V
Bit rate
32-320 kbps & VBR(MP3); 32 - 192 kbps(WMA)
Compatible operating systems
Windows XP (SP1 or higher)
Output power description
5
Brand Image Article code product Stock Price from
Philips PSA615 MP3 player Black, Metallic Philips PSA615 MP3 player Black, Metallic
(show image)
PSA615/00 PSA615