HPE logo

HPE 128GB (4x32GB) DDR4 memory module 2400 MHz

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
19176
Info modified on:
14 Mar 2024, 17:59:22
Long product name HPE 128GB (4x32GB) DDR4 memory module 2400 MHz:

Superdome X DDR4 128GB (4x32GB) PC4-2400 Load Reduced CAS-17 Memory Kit

Short summary description HPE 128GB (4x32GB) DDR4 memory module 2400 MHz:

HPE 128GB (4x32GB) DDR4, 128 GB, 4 x 32 GB, DDR4, 2400 MHz, 288-pin DIMM

Long summary description HPE 128GB (4x32GB) DDR4 memory module 2400 MHz:

HPE 128GB (4x32GB) DDR4. Component for: PC/server, Internal memory: 128 GB, Memory layout (modules x size): 4 x 32 GB, Internal memory type: DDR4, Memory clock speed: 2400 MHz, Memory form factor: 288-pin DIMM, CAS latency: 17

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.