Epson logo

Epson DM-D210BC 40 digits RS-232 White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
84285
Info modified on:
05 Jun 2021, 19:09:11
Short summary description Epson DM-D210BC 40 digits RS-232 White:

Epson DM-D210BC, VFD, 2 lines, 40 digits, 6.5 x 11.3 dot, 0.39" (9.9 mm), 700 cd/m²

Long summary description Epson DM-D210BC 40 digits RS-232 White:

Epson DM-D210BC. Display type: VFD, Display number of lines: 2 lines, Display digits: 40 digits. Product color: White, Pivot angle: 0 - 330°, Mean time between failures (MTBF): 20000 h. Interface: RS-232. AC adapter output voltage: 11.4 - 48 V, Power consumption (typical): 10 W. Width: 10.2" (260 mm), Depth: 2.36" (60 mm), Height: 3.27" (83 mm)

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.