D-Link logo

D-Link DGS-1026MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Gray

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
354343
Info modified on:
14 Apr 2024, 04:43:37
Long product name D-Link DGS-1026MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Gray:

Unmanaged, PoE, 52 Gbps, 24 x 10/100/1000 Mbps, 2 x 10/100/1000BASE-T/SFP, 38.69 Mpps, Store-and-forward, max. 82.1 W (PoE off)3.1 kg

D-Link DGS-1026MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Gray:

26 Port Gigabit Max PoE Switch

DGS-1026MP

The D-Link DGS-1026MP 26-Port Gigabit Max PoE Switch enables users to easily connect and power PoE-capable devices such as wireless access points (APs), IP cameras, and IP phones.

Power over Ethernet
The DGS-1026MP features 24 10/100/1000BASE-T ports that support the IEEE 802.3at PoE+ standard. Each of the 24 PoE ports can supply up to 30 W, with a total PoE budget of 370 W.
The PoE usage LEDs further provide real-time feedback on the current PoE power usage on the network and helps plan out the PoE network budget, preventing PoE overloading problems.

Expand Your Network
With 2 x Gigabit combo uplink ports, businesses have additional flexibility their network deployment, offering a choice for upstream or downstream server connections via a fibre or copper interface.

Energy Efficient
To help small businesses save on operating costs, the DGS-1026MP supports IEEE 802.3az Energy Efficient Ethernet (EEE). This feature actively monitors network traffic and automatically puts ports that are not being used into hibernation, powering them on only when they are required.

Hassle-Free Setup
The DGS-1026MP is a plug-and-play device that requires no configuration, so setup is simple and hassle-free. Simply connect the switch to the network and then connect multiple computers, share files and make VoIP calls across the network.

Short summary description D-Link DGS-1026MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Gray:

D-Link DGS-1026MP, Unmanaged, Gigabit Ethernet (10/100/1000), Power over Ethernet (PoE), Rack mounting

Long summary description D-Link DGS-1026MP network switch Unmanaged Gigabit Ethernet (10/100/1000) Power over Ethernet (PoE) Black, Gray:

D-Link DGS-1026MP. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 24. MAC address table: 8192 entries, Switching capacity: 52 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3ab, IEEE 802.3af, IEEE 802.3at, IEEE 802.3az, IEEE 802.3u, IEEE 802.3x, IEEE.... Power over Ethernet (PoE). Rack mounting

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.