Tripp Lite logo

Tripp Lite B155-002-DVI-V2 video cable adapter Mini DisplayPort Black

Data-sheet quality:
created/standardized by Icecat
Product views:
88188
Info modified on:
14 Mar 2024, 19:34:12
Bullet Points Tripp Lite B155-002-DVI-V2 video cable adapter Mini DisplayPort Black:
  • - Supports HD video resolutions up to 1080p @ 60 Hz (1920 x 1080)
  • - Built-in 6 in. cable connects directly to Mini DisplayPort source
  • - Supports up to 48-bit Deep Color (16 bits per channel)
  • - Works with all operating systems
  • - Supports DTS-HD, Dolby TrueHD and 7.1-channel surround sound
Guarantee:
3-year limited
Long product name Tripp Lite B155-002-DVI-V2 video cable adapter Mini DisplayPort Black:

2-Port Mini DisplayPort to DVI Multi-Monitor Splitter, MST Hub, DP1.2, TAA

Tripp Lite B155-002-DVI-V2 video cable adapter Mini DisplayPort Black:

The B155-002-DVI-V2 2-Port Mini DisplayPort 1.2 to DVI MST Hub connects two DVI monitors to the Mini DisplayPort output on your computer. Ideal for digital signage in schools, churches, conference rooms, trade shows, hotels and retail outlets, this hub allows you to display the same image on both monitors, extend the desktop across them, or combine both as one large monitor in video wall mode.

The B155-002-DVI-V2 is compliant with Mini DisplayPort 1.2 and backward compatible with versions 1.1 and 1.1a with the feature set being limited to that of your equipment. It supports high-definition video resolutions up to 1080p @ 60 Hz (1920 x 1080) on each monitor. Expanded video resolutions are supported when displaying in video wall mode, such as 3840 x 1080 in a horizontal 1 x 2 monitor configuration or 1920 x 2160 in a vertical 2 x 1 monitor configuration. The B155-002-DVI-V2 also supports HDCP, EDID, DDC and 48-bit Deep Color (16 bits per channel), as well as DTS-HD, Dolby TrueHD and 7.1-channel surround sound audio.

This MST hub works with all operating systems. Plug-and-play convenience means no software, drivers or external power supply is needed. A built-in six-inch cable connects directly to a Mini DisplayPort source. LEDs indicate when the monitors are receiving a signal. The B155-002-DVI-V2 complies with the Federal Trade Agreements Act (TAA) for GSA Schedule purchases.

Short summary description Tripp Lite B155-002-DVI-V2 video cable adapter Mini DisplayPort Black:

Tripp Lite B155-002-DVI-V2, Mini DisplayPort, DVI, Male, Female, 1920 x 1080 (HD 1080), 1080p

Long summary description Tripp Lite B155-002-DVI-V2 video cable adapter Mini DisplayPort Black:

Tripp Lite B155-002-DVI-V2. Connector 1: Mini DisplayPort, Connector 2: DVI, Connector 1 gender: Male. Package width: 5.4" (137.2 mm), Package depth: 7.8" (198.1 mm), Package height: 1.7" (43.2 mm). Master (outer) case width: 6.1" (154.9 mm), Master (outer) case length: 18" (457.2 mm), Master (outer) case height: 8.4" (213.4 mm)

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.