location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite x3 Desk Dock
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V5H01AA#ABB show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114677
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:24:41
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Basic device type: Tablet/Smartphone
  • - Brand compatibility: HP
  • - Black
Long product name HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black :
The short editorial description of HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black

Elite x3 Desk Dock
More>>>
HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black:
The official marketing text of HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black as supplied by the manufacturer

Reinvent your desktop workspace with the ultra-compact HP Desk Dock, which quickly charges your HP Elite x3 and uses its pocket-sized PC power to maximize your Windows 10 Mobile productivity on an external display, keyboard, and mouse.

Multi-task with seamless multi-screen flexibility
Talk, text and run mobile apps on your docked HP Elite x3 while simultaneously multi-tasking indows and corporate apps on a connected external display using Windows Continuum and HP Workspace.

Add your network and your accessories
Connect to a wired network through the HP Desk Dock’s Gigabit Ethernet connection and your choice of input/output devices and accessories with two USB-A ports and one USB-C™ port.

Charge up
Get back to full battery power while you work when you quick charge your HP Elite x3 in the HP Desk Dock.

Travel light
Simplify your day with one device. The HP Desk Dock lets you use your HP Elite x3 in and out of the office and easily dock at work and home for a complete desktop experience.

Integrated security
Use the security lock slot and your own lock (sold separately) to secure your dock to another device, desk, or table.

Short summary description HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black:
This short summary of the HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP Elite x3 Desk Dock, HP, Elite x3, Black

Long summary description HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black:
This is an auto-generated long summary of HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black based on the first three specs of the first five spec groups.

HP Elite x3 Desk Dock. Basic device type: Tablet/Smartphone, Brand compatibility: HP, Compatibility: Elite x3. Width: 4.25" (108 mm), Depth: 3.74" (95 mm), Height: 1.2" (30.5 mm), Weight: 15.9 oz (450 g). Product color: Black

Performance
Basic device type *
Tablet/Smartphone
Brand compatibility *
HP
Compatibility
Elite x3
Product color
Black
Network
Bluetooth *
No
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Ports & interfaces
Docking connector type *
Not supported
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
2
Ports & interfaces
Audio output *
No
HDMI *
No
DisplayPorts quantity
1
Ethernet LAN (RJ-45) ports
1
Power
Power consumption (max)
45 W
Weight & dimensions
Width
4.25" (108 mm)
Depth
3.74" (95 mm)
Height
1.2" (30.5 mm)
Weight
15.9 oz (450 g)
Source Testseek summary Average rating
Reviews
Updated:
2017-02-08 01:29:45
Uk has collected 6 expert reviews for HP Elite x3 Desk Dock mobile device dock station Tablet/Smartphone Black and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
Bcchardware.com
Updated:
2017-02-08 01:29:45
There are a ton of Android devices on the market and it's hard for them to differentiate from each other in terms of features. Often, the only difference between many Android devices is the finish or the material they are made of as the hardware is virtua...
Good Great screen, Ample + expandable storage, Fast processor, Solid Office/App support, Integration with all Microsoft Services, Continuum works well, HP Workspace fills the desktop gap, Dual-SIM...
Bad Expandable storage replaced SIM 2, Diminishing app support, No multi-windows support in Continuum, HP Workspace subscriptions are expensive with limited connected hours...
88%
allaboutwindowsphone.com
Updated:
2017-02-19 01:14:30
In part 1 of my HP Elite x3 Lap Dock review, I looked at the hardware proposition in detail, along with some initial impressions and teething problems. In part 2, I look at what it's like to use the Lap Dock with cables as part of a real world mobile com...
66%
allaboutwindowsphone.com
Updated:
2017-02-19 01:14:30
Thinner than the thinnest netbook or ultrabook, very solid and made (almost) completely from premium materials and components, the HP Elite x3 Lap Dock is a curious piece of technology. Designed as a laptop form factor to function as a Windows 10 Continuu...
76%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)