location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ASUS Check ‘ASUS’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZenFone
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Go
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZB551KL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90AX0132-M00310
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘ASUS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ASUS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 66477
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:19
The date of the most recent change of the data-sheet in Icecat's system
ASUS 90AX0132-M00310 user manual (20.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 5.5" 1280 x 720 pixels
  • - Qualcomm MSM 8928 1.4 GHz
  • - 2 GB 16 GB MicroSD (TransFlash) 64 GB
  • - 4G Dual SIM MicroSIM
  • - 802.11b, 802.11g Bluetooth 4.0
  • - Single camera 13 MP
  • - 3010 mAh
  • - Android 5.1
Long product name ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White :
The short editorial description of ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White

Qualcomm Snapdragon 400 MSM8928 Qual Core 1.4GHz, 2GB LPDDR3, 16GB eMMC Flash, 802.11 b/g/n, Bluetooth 4.0, dual SIM, Android 5.1
More>>>
ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White:
The official marketing text of ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White as supplied by the manufacturer

A marvel of craftsmanship and engineering that combines the beauty of Zen, sharp vision, dual SIM dual standby, and a seamless and intuitive UI, designed to be your best companion.

Miraculous design comes with prestigious award

Infused with a long lineage of innovation and excellence, the ZenFone Go is recognized globally for its incredible product design, including bringing home the 2015 iF Design Award.

Zen, the ultimate balance of beauty and strength

Zen means a balance of beauty and strength. It is also an introduction to new values that enhance the user experience in an entirely new way, custom-built for a dawning era of more active where lifestyle, technology, and thought are one. The ZenFone Go exemplifies the perfect harmony of simplicity and sophistication with effortless elegance and detailed craftsmanship.

Ergonomic arc design with intuitive rear controls

When designing the ZenFone Go, we started with you in mind. As a result, ZenFone Go has a highly-intuitive control layout, incorporating a physical rear key as part of the new ergonomic arc design. Snapping selfies, adjusting the volume and retracing your steps now feels completely natural, regardless of whether you are right- or left-handed. The elegant new shape feels secure and extremely comfortable to hold.

Vibrant colors for your unique style

Multiple colors are available to match the multi-colored ASUS ZenUI options, allowing you to personalize your phone so it reflects your mood and personality.

The PixelMaster

ZenFone Go includes PixelMaster, the renowned ASUS-exclusive technology that takes all the hard work out of capturing the best shots in every scenario. Our imaging experts’ world-class wisdom is devoted to creating simple-to-use tools that turn you into in photography pro — and PixelMaster is your everywhere shooting assistant!

See what others can’t see

Through a combination of PixelMaster’s pixel-merging technology, which joins four adjacent pixels to form as one, and advanced image-processing algorithms, ZenFone Go’s Low Light mode increases light sensitivity by up to 400%. It also enhances noise reduction and boosts color contrast for clear and bright low-light shots with no need for flash.

Tame the brightness with backlight (HDR) mode

PixelMaster’s backlight (HDR) mode uses ASUS Pixel Enhancing technology to combine multiple shots in quick succession which expands the dynamic range and enhances brightness. With our unique technology, it automatically improves the color contrast and detail to ensure the photographs to look flawless with realistic highlights and shadows — every time.

Beautify yourself in real time

Switch ZenFone Go’s front camera to Beautification mode to make you and your friends even better looking before your eyes. This mode subtly balance facial features, soften tones, and remove blemishes all in real time.

Dual SIM, dual standby

ZenFone Go features two SIM card slots in one device, allowing you to use a single device both your personal life and work. ZenFone Go’s advanced antenna design provides fantastic performance, even in areas with poor signal — so you won’t lose your call on the metro or in built-up areas. It’s also obsessive about conserving power when searching for a signal, significantly increasing standby time.

A simpler, smarter, more personalized ZenUI experience

ASUS ZenUI has more than 1,000 features that improve upon the standard Android interface. You’ll enjoy a simpler and smarter experience, with a stylish new layout that expands white space for a cleaner design, placing the information you need front and center. The brand new ZenUI is simple, brilliant, and beautiful. It knows your needs, expresses your thoughts, and becomes an indispensable part of your life.

Do more, more easily, with ZenUI

Enjoy 100GB of FREE Google Drive storage!

Your ZenFone Go comes with 100 GB of Google Drive storage, free for 2 years. Enjoy the amazing benefits of accessing files on-the-go with your ZenFone Go and Google Drive. Redeem this offer in the Google Drive app by April 1, 2018.

Accessorize your ZenFone Go

We’ve created a whole range of smart accessories for ZenFone Go, every one as unique and beautiful as ZenFone Go itself. Choose your companion and flaunt your style!

Short summary description ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White:
This short summary of the ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White data-sheet is auto-generated and uses the product title and the first six key specs.

ASUS ZenFone Go ZB551KL, 5.5", 2 GB, 16 GB, 13 MP, Android 5.1, White

Long summary description ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White:
This is an auto-generated long summary of ASUS ZenFone Go ZB551KL 5.5" Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White based on the first three specs of the first five spec groups.

ASUS ZenFone Go ZB551KL. Display diagonal: 5.5", Display resolution: 1280 x 720 pixels. Processor frequency: 1.4 GHz, Processor family: Qualcomm, Processor model: MSM 8928. RAM capacity: 2 GB, RAM type: LPDDR3, Internal storage capacity: 16 GB. Rear camera resolution (numeric): 13 MP, Rear camera type: Single camera. SIM card capability: Dual SIM. Operating system installed: Android 5.1. Battery capacity: 3010 mAh. Product color: White. Weight: 5.64 oz (160 g)

Display
Display diagonal *
5.5"
Screen shape
Flat
Panel type
TFT
Display resolution *
1280 x 720 pixels
Processor
Processor family *
Qualcomm
Processor model *
MSM 8928
Processor cores
4
Processor frequency *
1.4 GHz
Storage
RAM capacity *
2 GB
RAM type
LPDDR3
Internal storage capacity *
16 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
64 GB
Camera
Rear camera resolution (numeric) *
13 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
5 MP
Rear camera flash *
Yes
Flash type
LED
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Network
SIM card capability *
Dual SIM
Mobile network generation *
4G
SIM card type *
MicroSIM
2G standards
GSM
3G standards *
UMTS, WCDMA
4G standard *
LTE
Wi-Fi *
Yes
Wi-Fi standards
802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.0
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
850, 900, 1900, 2100 MHz
4G bands supported
700, 800, 850, 1800, 1900, 2100, 2600 MHz
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Design
Form factor *
Bar
Product color *
White
Performance
Video call
Yes
Graphics card
Adreno 305
Navigation
Assisted GPS (A-GPS)
Yes
GLONASS
Yes
Position location *
Yes
Multimedia
Audio formats supported
AAC, MP3
Video formats supported
3GP, ASP, AVC, H.263, H.264, MPEG4, VP8
Software
Platform *
Android
Operating system installed *
Android 5.1
App distribution platform
Google Play
Battery
Battery capacity *
3010 mAh
Standby time (3G) *
335 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
3.03" (76.9 mm)
Depth
0.421" (10.7 mm)
Height
5.94" (151 mm)
Weight *
5.64 oz (160 g)
Other features
Touchscreen
Yes
Source Testseek summary Average rating
Reviews
Updated:
2016-11-06 01:33:14
Uk has collected 52 expert reviews for ASUS ZenFone Go ZB551KL 14 cm (5.5") Dual SIM Android 5.1 4G Micro-USB 2 GB 16 GB 3010 mAh White and the average expert rating is 77 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
77%
Source Review comments Score
laptopmedia.com
Updated:
2016-11-06 01:33:14
This time we are not reviewing one of the latest smartphones because we thought that this publication might appeal to users who are on a budget. We are talking about ASUS ZenFone Go (ZC500TG), which is one of the best deals in the low-end market segment...
Good 5-inch HD IPS display with useful image settings, Feature-rich UI with many pre-installed apps, 2GB of RAM and 16GB of internal storage + microSD slot, 8MP camera with many modes and settings + Full HD video recording...
Bad Not a very durable battery...
Bottom line ASUS ZenFone Go (ZC500TG) met our expectations as one of the best budget smartphones on the market. In taking a closer look at its capabilities, we discovered some drawbacks such as the not so durable battery (especially for video playback). The mobile CP...
0%
notebookcheck.net
Updated:
2017-04-12 01:20:24
Go, ZenFone, go! Even lower mid-range devices have to have special features today. This is why Asus' ZenFone Go comes with an ergonomic design, HD screen, and removable battery. In this report, we will clarify if the affordable ZenFone Go is convincing...
Good ergonomic design, stable, light casing, good software, fast WiFi, relatively color accurate screen, removable battery, practical battery life...
Bad no fingerprint scanner, unstable GPS module, mediocre low-light camera photos, high black level, heterogeneous illumination, low performance, sometimes high power consumption, long charging times...
Bottom line With the ZenFone Go, Asus delivers a smartphone that stands firmly at the lower end of the mid-range. The solid casing, removable battery, and camera's decent photos in good light conditions speak for the handset. However, the buyer has to accept the rela...
79%
hw4all.com
Updated:
2018-02-04 01:58:13
The share of entry-level smartphones is comparable to a large piece of cake in the general market of mobile gadgets. The thing is that high-performance devices are not necessary for everyone, and for the performance of a number of everyday tasks, the phon...
0%
Brand Image Article code product Stock Price from
ASUS ZenFone ZB501KL-4G014A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Gold ASUS ZenFone ZB501KL-4G014A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Gold
(show image)
90AK0072-M00300 ZB501KL-4G014A 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone ZB501KL-4A028A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy ASUS ZenFone ZB501KL-4A028A 5" Dual SIM Android 6.0 4G USB Type-C 2 GB 16 GB 2650 mAh Black, Navy
(show image)
90AK0071-M00940 ZB501KL-4A028A 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 3 Max ZC520TL-4G076WW smartphone 5.2" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Gold ASUS ZenFone 3 Max ZC520TL-4G076WW smartphone 5.2" Dual SIM Android 6.0 4G Micro-USB 2 GB 32 GB 4130 mAh Gold
(show image)
ZC520TL-4G076WW ZC520TL-4G076WW 0.00
(excl. VAT)
0 (incl. VAT)
ASUS ZenFone 3 ZE520KL-1B011WW smartphone 5.2" Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 2650 mAh White ASUS ZenFone 3 ZE520KL-1B011WW smartphone 5.2" Dual SIM Android 6.0 4G USB Type-C 4 GB 64 GB 2650 mAh White
(show image)
ZE520KL-1B011WW ZE520KL-1B011WW 0.00
(excl. VAT)
0 (incl. VAT)