location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech 80-211949 memory card 4 GB MicroSDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
80-211949
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-211949
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417762119494
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘VTech’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 56536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Jan 2018 08:45:54
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech 80-211949 memory card 4 GB MicroSDHC:
This short summary of the VTech 80-211949 memory card 4 GB MicroSDHC data-sheet is auto-generated and uses the product title and the first six key specs.

VTech 80-211949, 4 GB, MicroSDHC, Black

Long summary description VTech 80-211949 memory card 4 GB MicroSDHC:
This is an auto-generated long summary of VTech 80-211949 memory card 4 GB MicroSDHC based on the first three specs of the first five spec groups.

VTech 80-211949. Capacity: 4 GB, Flash card type: MicroSDHC. Product color: Black

Memory
Capacity *
4 GB
Flash card type *
MicroSDHC
Features
Product color
Black
Certification
CE
Weight & dimensions
Weight
1.06 oz (30 g)
Packaging data
Package width
3.15" (80 mm)
Package depth
4.49" (114 mm)
Package height
6.3" (160 mm)
Package weight
1.41 oz (40 g)