location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Kidi KidiSecrets Pocket QWERTY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Kidi
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
KidiSecrets Pocket QWERTY
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-149723 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761497234
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51431
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jan 2024 14:22:26
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Kidi KidiSecrets Pocket QWERTY:
This short summary of the VTech Kidi KidiSecrets Pocket QWERTY data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Kidi KidiSecrets Pocket QWERTY, 6 yr(s), Dutch, 6.7 oz (190 g), Pink

Long summary description VTech Kidi KidiSecrets Pocket QWERTY:
This is an auto-generated long summary of VTech Kidi KidiSecrets Pocket QWERTY based on the first three specs of the first five spec groups.

VTech Kidi KidiSecrets Pocket QWERTY. Recommended age (min): 6 yr(s), Languages support: Dutch. Weight: 6.7 oz (190 g). Product color: Pink

Design
Product color *
Pink
Material
Synthetic
Preassembled
Yes
Certification
CE
Features
Suggested gender *
Girl
Recommended age (min) *
6 yr(s)
Recommended age (max)
11 yr(s)
Languages support
Dutch
Country of origin
China
Learning & training skills
Learning & training skills
Language skills training, Critical thinking training, Logical thinking training, Problem solving skills training, Fine motor skills training, Creative thinking skills training, Math & counting learning
Audio
Sounding
No
Power
Batteries required
No
Number of batteries supported
3
Battery type
AAA
Rechargeable
No
Weight & dimensions
Width
5.69" (144.5 mm)
Depth
0.709" (18 mm)
Height
4.12" (104.7 mm)
Weight
6.7 oz (190 g)
Packaging data
Package width
10.8" (275 mm)
Package depth
2.28" (58 mm)
Package height
9.49" (241 mm)
Package weight
13.5 oz (382 g)
Packaging content
Batteries included
Yes
Logistics data
Quantity per pallet
288 pc(s)
Number of layers per pallet
6 pc(s)
Number of cartons per pallet
48 pc(s)
Number of cartons per pallet layer
8 pc(s)
Package volume
3843.95 cm³
Master (outer) case width
14.8" (375 mm)
Master (outer) case length
11.5" (292 mm)
Master (outer) case height
10.3" (261 mm)
Master (outer) case weight
5.64 lbs (2.56 kg)
Master (outer) case volume
28579.5 cm³
Quantity per master (outer) case
6 pc(s)
Master (outer) case GTIN (EAN/UPC)
63417761497236
Supplier features
Assembly required
No