location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

VTech Switch & Go Dino's Arjan de Allosaurus

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
VTech Check ‘VTech’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Switch & Go Dino's
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Arjan de Allosaurus
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
80-144323
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3417761443231
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by VTech: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 84800
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Jun 2022 10:06:25
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description VTech Switch & Go Dino's Arjan de Allosaurus:
This short summary of the VTech Switch & Go Dino's Arjan de Allosaurus data-sheet is auto-generated and uses the product title and the first six key specs.

VTech Switch & Go Dino's Arjan de Allosaurus, 3 yr(s), Multicolor, 9.88 oz (280 g)

Long summary description VTech Switch & Go Dino's Arjan de Allosaurus:
This is an auto-generated long summary of VTech Switch & Go Dino's Arjan de Allosaurus based on the first three specs of the first five spec groups.

VTech Switch & Go Dino's Arjan de Allosaurus. Recommended age (min): 3 yr(s), Product color: Multicolor. Weight: 9.88 oz (280 g)

Features
Suggested gender
Boy/Girl
Recommended age (min)
3 yr(s)
Recommended age (max)
9 yr(s)
Product color *
Multicolor
Sounding
No
Languages support
Dutch
Nature sounds
Yes
Role playing
Yes
Animal type(s)
Dinosaur
Preassembled
Yes
Country of origin
China
Certification
CE
Battery
Batteries required
Yes
Number of batteries supported
2
Battery type
AAA
Rechargeable battery
No
Learning & training skills
Learning & training skills
Fine motor skills training, Sounds learning, Animals learning
Weight & dimensions
Width
9.06" (230 mm)
Weight & dimensions
Depth
4.33" (110 mm)
Height
4.72" (120 mm)
Weight
9.88 oz (280 g)
Packaging data
Batteries included
Yes
Package width
7.99" (203 mm)
Package depth
4.72" (120 mm)
Package height
8.5" (216 mm)
Package weight
15.2 oz (430 g)
Logistics data
Master (outer) case volume
27754.25 cm³
Master (outer) case GTIN (EAN/UPC)
43417761443239
Package volume
5261.76 cm³
Harmonized System (HS) code
9503004990
Master (outer) case width
17" (431 mm)
Master (outer) case length
10.4" (265 mm)
Master (outer) case height
9.57" (243 mm)
Master (outer) case weight
4.81 lbs (2.18 kg)
Quantity per master (outer) case
4 pc(s)
Supplier features
Assembly required
No