location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Skye, Everest

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Skye, Everest
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6027925
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988219379 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 166948
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Apr 2022 10:03:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Skye, Everest
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toy animals Skye, Everest
  • - Plush
  • - Multicolor
  • - Recommended age (min): 3 yr(s)
More>>>
Short summary description PAW Patrol Skye, Everest:
This short summary of the PAW Patrol Skye, Everest data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Skye, Everest, Toy animals, 3 yr(s)

Long summary description PAW Patrol Skye, Everest:
This is an auto-generated long summary of PAW Patrol Skye, Everest based on the first three specs of the first five spec groups.

PAW Patrol Skye, Everest. Product type: Toy animals, Recommended age (min): 3 yr(s), Theme: Paw Patrol, Character: Skye, Everest

Features
Material *
Plush
Recommended age (min) *
3 yr(s)
Interactive *
No
Product type *
Toy animals
Theme
Paw Patrol
Character
Skye, Everest
Product color *
Multicolor
Suggested gender
Boy/Girl
Features
Sounding
No
Battery
Batteries required
No
Weight & dimensions
Height
9.84" (250 mm)
Packaging content
Batteries included
No
Packaging data
Quantity per pack
2 pc(s)
Brand Image Article code product Stock Price from
PAW Patrol Plush Marshall PAW Patrol Plush Marshall
(show image)
6026525 Plush Marshall
PAW Patrol Plush Chase PAW Patrol Plush Chase
(show image)
6023230 Plush Chase
PAW Patrol Basic Plush PAW Patrol Basic Plush
(show image)
6022630 Basic Plush