location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Games PRP PPN Perplexus F13 EML Maze puzzle toy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Games
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Perplexus Original
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6022078 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988058299 show
Category: Brain Teasers Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102946
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2024 04:06:21
The date of the most recent change of the data-sheet in Icecat's system
Long product name Games PRP PPN Perplexus F13 EML Maze puzzle toy :
The short editorial description of Games PRP PPN Perplexus F13 EML Maze puzzle toy

OGM Perplexus F13 EML
More>>>
Short summary description Games PRP PPN Perplexus F13 EML Maze puzzle toy:
This short summary of the Games PRP PPN Perplexus F13 EML Maze puzzle toy data-sheet is auto-generated and uses the product title and the first six key specs.

Games PRP PPN Perplexus F13 EML, Maze puzzle toy, 6 yr(s)

Long summary description Games PRP PPN Perplexus F13 EML Maze puzzle toy:
This is an auto-generated long summary of Games PRP PPN Perplexus F13 EML Maze puzzle toy based on the first three specs of the first five spec groups.

Games PRP PPN Perplexus F13 EML. Type: Maze puzzle toy, Recommended age (min): 6 yr(s). Weight: 13.1 oz (370 g)

Features
Suggested gender *
Any gender
Product color *
Multicolor
Material
Plastic
Type *
Maze puzzle toy
Recommended age (min) *
6 yr(s)
Minimum number of players *
1
Maximum number of players *
1
Target audience details
Child
Country of origin
China
Certification
CE
Safety warning
Not for children 0-3 years
Yes
EU TSD warning
To be used under direct adult supervision
Safety directive age warning (2009/48/CE)
Not suitable under 3 years
Battery
Batteries required
No
Weight & dimensions
Width
7.64" (194 mm)
Depth
7.24" (184 mm)
Height
7.76" (197 mm)
Weight
13.1 oz (370 g)
Packaging data
Number of pieces *
1 pc(s)
Batteries included
No
Stand included
Yes
Package width
7.63" (193.8 mm)
Package depth
7.25" (184.2 mm)
Package height
7.75" (196.8 mm)
Package weight
13.1 oz (371.9 g)
Packaging languages
Multi
Manual languages
Multi
Package type
Open box
Supplier features
Assembly required
No
Customs product code (TARIC)
9504908000
Commercial unit type
Consumer unit single
Country of importation (ISO 3166-1)
France
Supplier features
Start availability
02-01-2018
End availability
31-12-2021
Packaging languages (ISO 639 format)
Multi
Manual languages (ISO 639 format)
Multi
(cdm) Reconducted new drop
Reconducted
(cdm) Developped capacities
Coordination, Motor skills, Reflection, Address
(cdm) Audiences
Child
(cdm) Parental presence
Recommended
Logistics data
Minimum order quantity
4 pc(s)
Master (outer) case width
29.6" (752.1 mm)
Master (outer) case length
8.35" (212.1 mm)
Master (outer) case height
8.74" (222 mm)
Master (outer) case weight
4.5 lbs (2.04 kg)
Master (outer) case net weight
3.28 lbs (1.49 kg)
Master (outer) case volume
1251000 cm³
Number of cartons per pallet
35 pc(s)
Number of cartons per pallet layer
5 pc(s)
Quantity per master (outer) case
4 pc(s)
Master (outer) case GTIN (EAN/UPC)
778988058305
Master (outer) case packaging type
Box
Pallet width
47.2" (120 cm)
Pallet length
31.5" (80 cm)
Pallet height
70.9" (180 cm)
Pallet weight
157.4 lbs (71.4 kg)
Number of layers per pallet
7 pc(s)
Quantity per pallet
160 pc(s)
Quantity per pallet layer
20 pc(s)
Quantity per intermodal container (20ft)
4039 pc(s)
Quantity per intermodal container (40ft)
8078 pc(s)
Harmonized System (HS) code
95.04.90.80.00
Brand Image Article code product Stock Price from
Perplexus Twist Maze puzzle toy Perplexus Twist Maze puzzle toy
(show image)
6022081 Twist
Perplexus 6022079 brain teaser Maze puzzle toy Perplexus 6022079 brain teaser Maze puzzle toy
(show image)
6022079 Rookie