location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Micronoid

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Micronoid
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6033259
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988195369 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72079
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Meccano Micronoid
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Programmable robot
  • - Recommended age (min): 10 yr(s)
  • - Power source type: Non-rechargeable battery AAA Number of batteries supported: 4
  • - Green, Gray, Violet
More>>>
Short summary description Meccano Micronoid:
This short summary of the Meccano Micronoid data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Micronoid, Programmable robot, 10 yr(s), Green, Gray, Violet

Long summary description Meccano Micronoid:
This is an auto-generated long summary of Meccano Micronoid based on the first three specs of the first five spec groups.

Meccano Micronoid. Product type: Programmable robot, Recommended age (min): 10 yr(s), Product color: Green, Gray, Violet

Features
Product type *
Programmable robot
Product color *
Green, Gray, Violet
Recommended age (min) *
10 yr(s)
Power
Batteries required
Yes
Power source type
Non-rechargeable battery
Battery type
AAA
Number of batteries supported
4
Packaging data
Package width
10" (254 mm)
Package depth
3" (76.2 mm)
Package height
12" (304.8 mm)
Package weight
3.31 lbs (1.5 kg)
Package type
Box
Packaging content
Batteries included
No
Number of programmable robots
1