location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano MEC 3 Models Set - Rescue CN GML

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Meccano, Multimodels, Rescue Squad 3 Model Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026714 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988138496 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 75028
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 05:05:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Meccano MEC 3 Models Set - Rescue CN GML
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 87 Durable metal parts, working wheels, real tools and instructions.
Long product name Meccano MEC 3 Models Set - Rescue CN GML :
The short editorial description of Meccano MEC 3 Models Set - Rescue CN GML

Meccano, Multimodels, Rescue Squad 3 Model Set
More>>>
Meccano MEC 3 Models Set - Rescue CN GML:
The official marketing text of Meccano MEC 3 Models Set - Rescue CN GML as supplied by the manufacturer

Use your imagination to save the day as you explore the world of real engineering with the Meccano Rescue Squad Set. Your first Rescue Squad mission is to construct a model Fire Truck to tackle even the fiercest blaze with its full metal exterior and real working extendable ladder! After a successful rescue, put your Fire Truck on display or take it apart and build one of the other models you can assemble with this set, including the Rescue Airboat or Rescue Heli, complete with spinning rotor! Then, it’s up to you and your imagination to create a first-responder vehicle of your own design! The 3-in-1 working rescue vehicle set comes with 87 parts, including working wheels, 2 real tools and easy-to-follow instructions. Explore the mechanical wonders of the world as you avert disaster with your Rescue Squad Set. The future is yours to build with Meccano!

Includes: 87 parts, 2 Real Tools, 1 Instruction sheet

Short summary description Meccano MEC 3 Models Set - Rescue CN GML:
This short summary of the Meccano MEC 3 Models Set - Rescue CN GML data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano MEC 3 Models Set - Rescue CN GML, Multi erector set, 8 yr(s), Metal, Plastic

Long summary description Meccano MEC 3 Models Set - Rescue CN GML:
This is an auto-generated long summary of Meccano MEC 3 Models Set - Rescue CN GML based on the first three specs of the first five spec groups.

Meccano MEC 3 Models Set - Rescue CN GML. Type: Multi erector set, Recommended age (min): 8 yr(s), Material: Metal, Plastic

Features
Type *
Multi erector set
Suggested gender *
Boy
Recommended age (min) *
8 yr(s)
Product color
Black, Metallic, Red
Material
Metal, Plastic
Number of pieces
87 pc(s)
Number of models
3
Power
Batteries required
No
Packaging data
Package width
5.88" (149.4 mm)
Package depth
2" (50.8 mm)
Package height
5.88" (149.4 mm)
Package weight
7.52 oz (213.2 g)
Packaging data
Package type
Box
Packaging content
Assembly instructions
Yes
Batteries included
No
Screwdriver included
Yes
Wrench included
Yes
Logistics data
Master (outer) case width
10.6" (270 mm)
Master (outer) case length
6.54" (166.1 mm)
Master (outer) case height
6.85" (174 mm)
Master (outer) case weight
2.65 lbs (1.2 kg)
Master (outer) case volume
276000 cm³
Master (outer) case net weight
2.36 lbs (1.07 kg)