location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Meccano Empire State Building

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Meccano
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Empire State Building
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024902
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988112663 show
Category: Erector Sets Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 57676
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jun 2021 16:29:06
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Meccano Empire State Building:
This short summary of the Meccano Empire State Building data-sheet is auto-generated and uses the product title and the first six key specs.

Meccano Empire State Building, Architecture erector set, 12 yr(s), Metal

Long summary description Meccano Empire State Building:
This is an auto-generated long summary of Meccano Empire State Building based on the first three specs of the first five spec groups.

Meccano Empire State Building. Type: Architecture erector set, Recommended age (min): 12 yr(s), Material: Metal

Features
Type *
Architecture erector set
Recommended age (min) *
12 yr(s)
Product color
Metallic
Material
Metal
Number of pieces
958 pc(s)
Number of models
2
Lighting effects supported
Yes
Light color
Red, White, Yellow
LED light
Yes
Country of origin
China
Power
Power source type
Battery
Batteries required
Yes
Battery type
AA
Number of batteries supported
4
Battery voltage
1.5 V
Weight & dimensions
Weight
4.65 lbs (2.11 kg)
Packaging data
Package width
15.8" (400.1 mm)
Package depth
6.45" (163.8 mm)
Package height
11.9" (301 mm)
Package weight
4.94 lbs (2.24 kg)
Packaging data
Package type
Box
Packaging content
Assembly instructions
Yes
Batteries included
No
Screwdriver included
Yes
Wrench included
Yes
Logistics data
Quantity per intermodal container (20ft)
2944 pc(s)
Quantity per intermodal container (40ft)
5888 pc(s)
Number of layers per pallet
5 pc(s)
Quantity per pallet
120 pc(s)
Quantity per pallet layer
24 pc(s)
Master (outer) case width
16.2" (411.5 mm)
Master (outer) case length
12.1" (307.3 mm)
Master (outer) case height
12.7" (322.6 mm)
Master (outer) case weight
19.8 lbs (8.96 kg)
Master (outer) case GTIN (EAN/UPC)
778988112687
Master (outer) case volume
41000 cm³
Master (outer) case net weight
18.6 lbs (8.45 kg)
Harmonized System (HS) code
95.03.00.39.90