NETGEAR logo

NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports

Data-sheet quality:
created/standardized by Icecat
Product views:
194233
Info modified on:
21 Oct 2022, 10:14:32
Guarantee:
5-year
Long product name NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports:

FSM726S - 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports

NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports:

NETGEAR’s non-blocking FSM726S is a Layer 2 managed switch that’s intuitive enough for new users but powerful enough for experienced professionals. With the utility of 24 10/100 ports, two rear stacking ports, and two Gigabit Ethernet ports – using either built-in copper or GBIC slots – small and growing business networks can accommodate as many as 250 users and utilize up to 12 Gigabit Ethernet ports. Built-in stacking ports provide simple, cost-effective stacking – no optional modules required. The FSM726S stacks up to six units, and comes with the stacking cable. The versatile FSM726S offers two management interface options: an easy-to-use, browser based interface and a command line interface. Easy to buy, set up and use, the FSM726S is a compelling value.

Short summary description NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports:

NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports, IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x, 1000BASE-T, 100BASE-TX, 10BASE-T, 8000 entries, 12.8 Gbit/s, 1 Gbit/s, 1.2 MB

Long summary description NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports:

NETGEAR 24 Port Fast Managed (10/100) Stackable Switch with 2 Gigabit Ports. Basic switching RJ-45 Ethernet ports quantity: 26. MAC address table: 8000 entries, Switching capacity: 12.8 Gbit/s. Networking standards: IEEE 802.3ab, IEEE 802.3i, IEEE 802.3u, IEEE 802.3x

Specs
Recommended products
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.