location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
EIZO Check ‘EIZO’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ColorEdge
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
CS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CS2420
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CS2420CAL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4995047049609
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘EIZO’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by EIZO: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101170
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2024 09:35:27
The date of the most recent change of the data-sheet in Icecat's system
Broshure (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Graphics design 24.1" LED IPS
  • - WUXGA 1920 x 1200 pixels 16:10
  • - 15 ms 350 cd/m² 1000:1
  • - 26 W
Guarantee: 5-Year
Long product name EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black :
The short editorial description of EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black

24.1", 1920 x 1200, IPS, 16:10, 0.27 x 0.27, DP, HDMI, DVI-D, 1000:1, 15 ms, 3 x USB 3.0, VESA, ColorNavigator & calibrator included
More>>>
EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black:
The official marketing text of EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black as supplied by the manufacturer

The features you need for creative work with a sleek, user-friendly design.
Let your creativity blossom wih this monitor for hobbyists and prosumers. Featuring a sleek, user-friendly design and many of the advanced features of EIZO's ColorEdge lineup, you can enjoy creating and editing digital photography, illustration, and more.

ColorNavigator 6 Color Management Software
To properly manage color in your work, it is necessary to ensure your monitor maintains consistent settings. The bundled ColorNavigator 6 software allows you to easily carry out calibration. Simply select the desired preset or assign values for brightness, white point, and gamma. ColorNavigator 6 is compatible with a wide range of measurement devices from X-Rite, DataColor, and other manufacturers.

Short summary description EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black:
This short summary of the EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

EIZO ColorEdge CS2420, 24.1", 1920 x 1200 pixels, WUXGA, LCD, 15 ms, Black

Long summary description EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black:
This is an auto-generated long summary of EIZO ColorEdge CS2420 computer monitor 24.1" 1920 x 1200 pixels WUXGA LED Black based on the first three specs of the first five spec groups.

EIZO ColorEdge CS2420. Display diagonal: 24.1", Display resolution: 1920 x 1200 pixels, HD type: WUXGA, Display technology: LED. Display: LCD. Display surface: Matt, Response time: 15 ms, Native aspect ratio: 16:10, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product color: Black

Display
Display diagonal *
24.1"
Display resolution *
1920 x 1200 pixels
HD type *
WUXGA
Native aspect ratio *
16:10
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time
15 ms
Display surface
Matt
Screen shape *
Flat
Supported graphics resolutions
1920 x 1200 (WUXGA)
Aspect ratio
16:10
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colors *
16.78 million colors
Pixel pitch
0.0106 x 0.0106" (0.27 x 0.27 mm)
Pixel density
94 ppi
Viewable size, horizontal
20.4" (51.8 cm)
Viewable size, vertical
12.8" (32.4 cm)
Colour gamut standard
sRGB
Color gamut
99%
sRGB coverage (typical)
100%
Adobe RGB coverage
99%
Display brightness (min)
120 cd/m²
3D
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Graphics design
Product color *
Black
Certification
CB, CE, TUV/GS, cTUVus, FCC-B, Canadian ICES-003-B, VCCI-B, TUV/Ergonomics, RCM, RoHS, WEEE, EAC
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
1
USB Type-A downstream ports quantity
3
DVI port
Yes
DVI-D ports quantity
1
HDMI ports quantity
1
DisplayPorts quantity
1
HDCP
Yes
Ports & interfaces
AC (power) in
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
No
Height adjustment *
Yes
Height adjustment
6.1" (15.5 cm)
Pivot
Yes
Pivot angle
0 - 90°
Swiveling
Yes
Swivel angle range
-344 - 344°
Tilt adjustment
Yes
Tilt angle range
-5 - 35°
On Screen Display (OSD) languages
Simplified Chinese, Traditional Chinese, German, English, Spanish, French, Italian, Japanese, Swedish
Number of OSD languages
9
LED indicators
Yes
Power
Power consumption (typical) *
26 W
Power consumption (standby) *
0.6 W
Power consumption (max)
92 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
41 kWh
Operational conditions
Operating temperature (T-T)
0 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Packaging content
Stand included
Yes
Cables included
AC, DVI, DisplayPort, Mini DisplayPort, USB
Quick start guide
Yes
Manual
Yes
Bundled software
ColorNavigator
Weight & dimensions
Width (with stand)
21.8" (554.4 mm)
Depth (with stand)
9.65" (245 mm)
Height (with stand)
15.6" (396 mm)
Weight (with stand)
17.2 lbs (7.8 kg)
Width (without stand)
21.8" (554.4 mm)
Depth (without stand)
2.52" (64 mm)
Height (without stand)
14.3" (362 mm)
Weight (without stand)
11 lbs (5 kg)
Thin Client
Thin client installed
No
Other features
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Energy efficiency class (old)
B
Power management
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-05-03 04:40:16
Uk has collected 11 expert reviews for EIZO ColorEdge CS2420 computer monitor 61.2 cm (24.1") 1920 x 1200 pixels WUXGA LED Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
pcauthority.com.au
Updated:
2018-05-03 04:40:09
F or those who care about colour accuracy, Eizo's ColorEdge range of monitors has been stretching overdrafts and flexing credit cards for the past 11 years. The latest addition to the range, the ColorEdge CS240, aims to be a little kinder to your wallet...
Bottom line Far from cheap, but it is a stunning monitor...
67%
photoreview.com.au
Updated:
2018-05-03 04:40:15
Potential purchasers concerned about running costs will appreciate the CS240's low power consumption. The screen typically uses 27 Watts during normal operation and only half a Watt in the Power Save and Standby modes. When the monitor is turned off via t...
Bottom line The price tag (RRP AU$1595 - or $1450 without GST) is high for anyone who isn't totally serious about imaging quality and doesn't make prints of their best images. But Eizo monitors are built to last. We have been using a ColorEdge monitor continuously si...
90%
alphr.com
Updated:
2018-05-03 04:40:15
For those who care about colour accuracy, Eizo's ColorEdge range of monitors has been stretching overdrafts and flexing credit cards for the past 11 years. However, the latest addition to the range, the ColorEdge CS240, aims to be a little kinder to your...
Bottom line Eizo ticks almost every box with the 24.1in ColorEdge CS240 – but the quality still comes at a price...
100%
Brand Image Article code product Stock Price from
EIZO ColorEdge CG319X LED display 31.1" 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG319X LED display 31.1" 4096 x 2160 pixels 4K DCI Black
(show image)
CG319X CG319X 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CS2730 computer monitor 27" 2560 x 1440 pixels WQXGA LED Black EIZO ColorEdge CS2730 computer monitor 27" 2560 x 1440 pixels WQXGA LED Black
(show image)
CS2730 CS2730 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG2730 LED display 27" 2560 x 1440 pixels Quad HD Black EIZO ColorEdge CG2730 LED display 27" 2560 x 1440 pixels Quad HD Black
(show image)
CG2730 CG2730 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG247X LED display 24.1" 1920 x 1200 pixels WUXGA Black EIZO ColorEdge CG247X LED display 24.1" 1920 x 1200 pixels WUXGA Black
(show image)
CG247X CG247X 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG2420 LED display 24.1" 1920 x 1200 pixels WUXGA Black EIZO ColorEdge CG2420 LED display 24.1" 1920 x 1200 pixels WUXGA Black
(show image)
CG2420 CG2420 0.00
(excl. VAT)
0 (incl. VAT)
EIZO CG248-4K LED display 23.8" 3840 x 2160 pixels 4K Ultra HD Black EIZO CG248-4K LED display 23.8" 3840 x 2160 pixels 4K Ultra HD Black
(show image)
CG248-4K CG248-4K 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG318-4K LED display 31.1" 4096 x 2160 pixels 4K DCI Black EIZO ColorEdge CG318-4K LED display 31.1" 4096 x 2160 pixels 4K DCI Black
(show image)
CG318-4K CG318-4K 0.00
(excl. VAT)
0 (incl. VAT)
EIZO FlexScan EV2450-BK LED display 23.8" 1920 x 1080 pixels Full HD Black EIZO FlexScan EV2450-BK LED display 23.8" 1920 x 1080 pixels Full HD Black
(show image)
EV2450-BK EV2450-BK 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CS230B LED display 23" 1920 x 1080 pixels Full HD Black EIZO ColorEdge CS230B LED display 23" 1920 x 1080 pixels Full HD Black
(show image)
CS230B-BK CS230B 0.00
(excl. VAT)
0 (incl. VAT)
EIZO ColorEdge CG277-BK LED display 27" 2560 x 1440 pixels Quad HD Black EIZO ColorEdge CG277-BK LED display 27" 2560 x 1440 pixels Quad HD Black
(show image)
CG277-BK CG277-BK 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Sverige 3 distributor(s)
Danmark 2 distributor(s)
Suomi 1 distributor(s)