location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Basic Plush

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Basic Plush
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6022630
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988066430 show
Category: Stuffed Toys Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94353
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:33:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Basic Plush
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Toy animals
  • - Multicolor
  • - Recommended age (min): 2 yr(s)
Long product name PAW Patrol Basic Plush :
The short editorial description of PAW Patrol Basic Plush

Basic Plush, 2+
More>>>
PAW Patrol Basic Plush:
The official marketing text of PAW Patrol Basic Plush as supplied by the manufacturer

Now you can bring home your favorite Pup Pals in a soft plush version! Each 8” plush pup is made with bright and vibrant colors to make their PAW Patrol uniforms pop. Collect all 7 characters including Marshall, Rubble, Chase, Skye, Rocky, Zuma and Ryder! Each one is made from premium Velboa plush and is soft to the touch! Together with the PAW Patrol, your child’s imagination will be lit up with pup inspired rescue missions full of friendship, teamwork and bravery. Bring home the protection of the PAW Patrol with the soft assortment of Plush Pup Pals! No job is too big, no pup too small, go on a PAW Patrol adventure and collect them all!

Short summary description PAW Patrol Basic Plush:
This short summary of the PAW Patrol Basic Plush data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Basic Plush, Toy animals, 2 yr(s)

Long summary description PAW Patrol Basic Plush:
This is an auto-generated long summary of PAW Patrol Basic Plush based on the first three specs of the first five spec groups.

PAW Patrol Basic Plush. Product type: Toy animals, Recommended age (min): 2 yr(s), Theme: Paw Patrol

Features
Recommended age (min) *
2 yr(s)
Interactive *
No
Product type *
Toy animals
Theme
Paw Patrol
Product color *
Multicolor
Battery
Batteries required
No
Packaging content
Batteries included
No
Packaging data
Package width
16" (406 mm)
Package depth
7.99" (203 mm)
Package height
5.98" (152 mm)
Package weight
5.29 oz (150 g)
Package type
Box
Quantity per pack
1 pc(s)
Brand Image Article code product Stock Price from
PAW Patrol Skye, Everest PAW Patrol Skye, Everest
(show image)
6027925 Skye, Everest
PAW Patrol Plush Marshall PAW Patrol Plush Marshall
(show image)
6026525 Plush Marshall
PAW Patrol Plush Chase PAW Patrol Plush Chase
(show image)
6023230 Plush Chase