location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Zoomer
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Bentley
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024957
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988113776 show
Category:
Robots used for entertainment e.g. toy robots.
Entertainment Robots Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 76718
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Apr 2022 10:12:19
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Zoomer Bentley:
This short summary of the Zoomer Bentley data-sheet is auto-generated and uses the product title and the first six key specs.

Zoomer Bentley, Robotic dog, 5 yr(s), Sound effects

Long summary description Zoomer Bentley:
This is an auto-generated long summary of Zoomer Bentley based on the first three specs of the first five spec groups.

Zoomer Bentley. Product type: Robotic dog, Recommended age (min): 5 yr(s), Sound effects, Motion sensor. Batteries required, Rechargeable

Features
Product type *
Robotic dog
Product color
Brown, White
Material
Plastic
Suggested gender
Boy/Girl
Recommended age (min) *
5 yr(s)
Number of tricks
60 tricks
Pre-installed phrases
Yes
On/off switch
Yes
Sound effects
Yes
Motion sensor
Yes
Power
Batteries required
Yes
Battery technology
Lithium Polymer (LiPo)
Power
Number of batteries supported
1
Rechargeable
Yes
Safety warning
Not for children 0-3 years
Yes
Weight & dimensions
Package width
9.02" (229 mm)
Package depth
11" (280 mm)
Package height
8.03" (204 mm)
Package weight
31.4 oz (890 g)
Packaging content
Batteries included
Yes
Cables included
USB
Manual
Yes