location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
20 Mgd Charging Cart V2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T9E83AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894751249 show
Category:
Small table or cabinet on wheels or castors, used to store and transport multimedia equipment such as projectors.
Multimedia Carts & Stands Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274690
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 13:58:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2020
Product end of life date
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Multimedia cart Laptop Black
  • - Maximum weight per shelf (capacity): 5.82 lbs (2.64 kg) Maximum screen size: 15.6"
  • - 20 shelves
Guarantee: 3-years on mechanical components and functions and 1-year on electrical components and functions limited warranty. Additional support is available by phone as well as online support forums.
Long product name HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart :
The short editorial description of HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart

20 Mgd Charging Cart V2 - 78.15kg, Black
More>>>
HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart:
The official marketing text of HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart as supplied by the manufacturer

Streamline deployments with efficient multi-device charging

Keep your fleet of up to 20/30 notebooks and tablets ready to go in range of environments such as education, hospitality, and more with the HP Notebook Charging Carts V2, sturdy, lockable rolling carts that securely house and charge your devices.

Simplify system updates

Push new software and system patches through an Ethernet connection to your tablets and notebooks while they are being charged with Ethernet cables integrated into the cart.

Charge up in a flash

Recharge PCs with Power Shuttle 2.0, which scans and distributes power to charge your devices. LED indicators deliver easy-to-read status, and built-in venting keeps devices cool. Charge extra devices outside the cart with two auxiliary outlets.

Easy to customize

Find the perfect fit for all of your mobile devices with an open architecture and removable, smooth-edged shelves that accept notebooks and tablets up to 15.6 inches diagonal. Cable management clips keep device power cords tidy and out of the way.

Lock it up

Secure your notebooks and tablets in the main compartment behind lockable doors and covers, and IT equipment and power adapters in a second, separate, lockable compartment

Use it anywhere

Move the cart between offices, classrooms, and more with integrated hand grips and four swiveling, lockable casters. Then simply park the cart, fold the retractable doors back into the unit, and load and unload your devices as needed

Short summary description HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart:
This short summary of the HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart data-sheet is auto-generated and uses the product title and the first six key specs.

HP 20 Mgd Charging Cart V2, Multimedia cart, Black, Laptop, 5.82 lbs (2.64 kg), 15.6", 20 shelves

Long summary description HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart:
This is an auto-generated long summary of HP 20 Mgd Charging Cart V2 Black Laptop Multimedia cart based on the first three specs of the first five spec groups.

HP 20 Mgd Charging Cart V2. Type: Multimedia cart, Product color: Black, Recommended usage: Laptop. Height: 41.7" (1060 mm), Width: 35.2" (895 mm), Depth: 24.8" (630 mm)

Simplify system updates

Push new software and system patches through an Ethernet connection to your tablets and notebooks while they are being charged with Ethernet cables integrated into the cart.[1]

Charge up in a flash

Recharge PCs with Power Shuttle 2.0, which scans and distributes power to your devices. LED indicators are easy to read, and venting and four fans keeps devices cool. Charge extra devices outside the cart with two auxiliary outlets.

Easy to customize

Find the perfect fit with an open architecture and removable, smooth-edged shelves that accept notebooks and tablets up to 15.6 inches diagonal. Cable management clips keep Ethernet and device power cords tidy and out of the way.

Lock it up

Secure your notebooks and tablets in the main compartment behind lockable doors and covers, and IT equipment and power adapters in a second, separate, lockable compartment.

Use it anywhere

Move the cart between offices, classrooms, and more with integrated hand grips and four swiveling, lockable casters. Then park the cart, fold the retractable doors back into the unit, and load and unload your devices as needed.

Features
Product color
Black
Recommended usage
Laptop
Type *
Multimedia cart
Maximum weight per shelf (capacity)
5.82 lbs (2.64 kg)
Maximum screen size
15.6"
Number of shelves
20 shelves
Power
Built-in charger
Yes
Weight & dimensions
Height
41.7" (1060 mm)
Width
35.2" (895 mm)
Depth
24.8" (630 mm)
Weight
172.4 lbs (78.2 kg)
PC width (max)
17.1" (43.5 cm)
PC depth (max)
12.4" (31.5 cm)
PC height (max)
2.36" (6 cm)
Country Distributor
United Kingdom 1 distributor(s)