Belkin logo

Belkin Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 3 m(10 ft) parallel cable 118.1" (3 m)

Data-sheet quality:
created/standardized by Icecat
Product views:
27153
Info modified on:
04 Apr 2019, 05:19:46
Guarantee:
The Belkin Lifetime Warranty.
Long product name Belkin Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 3 m(10 ft) parallel cable 118.1" (3 m):

Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 3 m(10 ft)

Short summary description Belkin Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 3 m(10 ft) parallel cable 118.1" (3 m):

Belkin Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 3 m(10 ft), 118.1" (3 m)

Long summary description Belkin Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 3 m(10 ft) parallel cable 118.1" (3 m):

Belkin Pro Series Direct Cable Connection for Windows® 95, 98 and 2000 3 m(10 ft). Cable length: 118.1" (3 m)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.