location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DreamWorks Dragons Toothless vs Armored Set

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DreamWorks Dragons
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toothless vs Armored Set
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024753 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988109267 show
Category:
Toys that are small plastic/metal figures designed to represent humans, animals, robots etc.
Children's Toy Figures Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:30
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description DreamWorks Dragons Toothless vs Armored Set:
This short summary of the DreamWorks Dragons Toothless vs Armored Set data-sheet is auto-generated and uses the product title and the first six key specs.

DreamWorks Dragons Toothless vs Armored Set, 4 yr(s), How to Train Your Dragon, Multicolor

Long summary description DreamWorks Dragons Toothless vs Armored Set:
This is an auto-generated long summary of DreamWorks Dragons Toothless vs Armored Set based on the first three specs of the first five spec groups.

DreamWorks Dragons Toothless vs Armored Set. Recommended age (min): 4 yr(s), Theme: How to Train Your Dragon, Product color: Multicolor

Features
Product type *
Collectible action figure
Product color *
Multicolor
Recommended age (min) *
4 yr(s)
On basis of
Cartoon
Theme
How to Train Your Dragon
Battery
Batteries required
No
Weight & dimensions
Weight
13.1 oz (370 g)
Packaging data
Package width
15" (381 mm)
Package depth
4" (101.6 mm)
Package height
8.25" (209.6 mm)
Packaging data
Package weight
17.6 oz (500 g)
Package type
Open box
Packaging content
Batteries included
No
Logistics data
Harmonized System (HS) code
95.03.00.49.90
Master (outer) case width
15.4" (389.9 mm)
Master (outer) case length
8.27" (210.1 mm)
Master (outer) case height
8.9" (226.1 mm)
Master (outer) case weight
2.2 lbs (1 kg)
Master (outer) case net weight
26.1 oz (740 g)
Master (outer) case GTIN (EAN/UPC)
778988109274