location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Roll Patrol Adventure Bay Rail Way

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Roll Patrol Adventure Bay Rail Way
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6028630 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988237687 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109197
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 May 2022 17:19:30
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points PAW Patrol Roll Patrol Adventure Bay Rail Way
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Vehicle & track set
  • - Recommended age (min): 3 yr(s) Boy
  • - AAA
  • - Multicolor
Long product name PAW Patrol Roll Patrol Adventure Bay Rail Way :
The short editorial description of PAW Patrol Roll Patrol Adventure Bay Rail Way

Roll Patrol Adventrue Bay Rail Way, 3+
More>>>
PAW Patrol Roll Patrol Adventure Bay Rail Way:
The official marketing text of PAW Patrol Roll Patrol Adventure Bay Rail Way as supplied by the manufacturer

The PAW Patrol is on a roll with the Adventure Bay Railway Track Set! Kids will love the motorized action of the train racer and rescue missions with Rubble! The set features a Rubble mini figure and train track to build out the world of Adventure Bay. Oh no — there’s a rockslide blocking the tracks! Good thing Rubble is ready to save the day! Save the day by unblocking the tunnel when you rotate the tunnel’s railroad sign. Build and customize the world of Adventure Bay with other Roll Patrol Track Sets (sold separately) for even more PAW racer fun! Drive racers (sold separately) up the ramp of the train station; you can even load them on top of the train cars for easy transportation. Adventure Bay Railway Track Set brings together the adventures of PAW Patrol with fun classic train play!

Short summary description PAW Patrol Roll Patrol Adventure Bay Rail Way:
This short summary of the PAW Patrol Roll Patrol Adventure Bay Rail Way data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Roll Patrol Adventure Bay Rail Way, Vehicle & track set, 3 yr(s), AAA, Multicolor

Long summary description PAW Patrol Roll Patrol Adventure Bay Rail Way:
This is an auto-generated long summary of PAW Patrol Roll Patrol Adventure Bay Rail Way based on the first three specs of the first five spec groups.

PAW Patrol Roll Patrol Adventure Bay Rail Way. Product type: Vehicle & track set, Recommended age (min): 3 yr(s). Battery type: AAA, Number of batteries supported: 2. Product color: Multicolor

Features
Product type *
Vehicle & track set
Product color *
Multicolor
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Brand compatibility
Paw Patrol
Power
Number of batteries supported
2
Battery type
AAA
Batteries required
Yes
Safety warning
EU TSD warning
Not for children under 36 months
Packaging data
Package width
16.5" (419.1 mm)
Package depth
3.2" (81.3 mm)
Package height
12" (304.8 mm)
Package weight
7.05 oz (200 g)
Package type
Box
Packaging content
Batteries included
Yes
Number of vehicles included
2
Package assortment
2