location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Zuma Bath Adventure Bath toy Multicolor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Zuma Bath Adventure
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6024959 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988113813 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83078
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:33:00
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description PAW Patrol Zuma Bath Adventure Bath toy Multicolor:
This short summary of the PAW Patrol Zuma Bath Adventure Bath toy Multicolor data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Zuma Bath Adventure, Bath toy, 3 yr(s), Plastic, Multicolor

Long summary description PAW Patrol Zuma Bath Adventure Bath toy Multicolor:
This is an auto-generated long summary of PAW Patrol Zuma Bath Adventure Bath toy Multicolor based on the first three specs of the first five spec groups.

PAW Patrol Zuma Bath Adventure. Product type: Bath toy, Recommended age (min): 3 yr(s), Recommended age (max): 8 yr(s), Material: Plastic, Product color: Multicolor

Features
Product type *
Bath toy
Recommended age (min) *
3 yr(s)
Recommended age (max)
8 yr(s)
Sounding
No
Product color
Multicolor
Material
Plastic
Battery
Batteries required
No
Packaging data
Package width
12" (304.8 mm)
Package depth
8.03" (204 mm)
Package height
11.1" (282 mm)
Package weight
19.8 oz (560 g)
Packaging content
Package type
Blister
Brand Image Article code product Stock Price from
PAW Patrol Pup Squirters Bath animal Multicolor PAW Patrol Pup Squirters Bath animal Multicolor
(show image)
6035958 Pup Squirters 6 pk
PAW Patrol PAW BTH BathPaddlinPup - Rubble EML Bath toy Assorted colors PAW Patrol PAW BTH BathPaddlinPup - Rubble EML Bath toy Assorted colors
(show image)
6024963 PAW Patrol Bath Paddlin Pups