location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

PAW Patrol Ionix Jr. Rubble's Bulldozer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PAW Patrol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ionix Jr. Rubble's Bulldozer
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026140 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988122723 show
Category:
Toy cars, planes etc.
Toy Vehicles Check ‘Spin Master’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2022 15:11:23
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description PAW Patrol Ionix Jr. Rubble's Bulldozer:
This short summary of the PAW Patrol Ionix Jr. Rubble's Bulldozer data-sheet is auto-generated and uses the product title and the first six key specs.

PAW Patrol Ionix Jr. Rubble's Bulldozer, 3 yr(s), Black, Blue, Green, Red, Yellow

Long summary description PAW Patrol Ionix Jr. Rubble's Bulldozer:
This is an auto-generated long summary of PAW Patrol Ionix Jr. Rubble's Bulldozer based on the first three specs of the first five spec groups.

PAW Patrol Ionix Jr. Rubble's Bulldozer. Recommended age (min): 3 yr(s), Product color: Black, Blue, Green, Red, Yellow

Features
Product color *
Black, Blue, Green, Red, Yellow
Recommended age (min) *
3 yr(s)
Suggested gender *
Boy
Drive type
Push-forward (friction) motor
Power
Batteries required
No
Packaging data
Package width
6.22" (158 mm)
Package depth
5.24" (133 mm)
Package height
9.84" (250 mm)
Packaging content
Toy figure(s) included
Yes
Batteries included
No
Number of toy figures
1 pc(s)
Number of building blocks
3