location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Spin Master Check ‘Spin Master’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Air Hogs
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Batmobile
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6026063 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0778988121047 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Spin Master: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 0
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2024 14:27:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine :
The short editorial description of Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine

Batmobile, 2.4 GHz, 4x AA
More>>>
Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine:
The official marketing text of Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine as supplied by the manufacturer

Speed from the streets of Gotham City to your home with the Batman V Superman Official Movie Replica RC Batmobile! This authentic 1/16 scale replica features incredible brushed metal detail, mechanical turret and responsive linkage steering. Light up the night with 4 powerful front mounted LEDs that directionally track wherever you steer. Rear after-burner LEDs glow as you hit the throttle for an incredible burst of speed. The Batmobile is highly manoeuvrable, delivering precise and long distance control with 2.4GHz communication. Easily re-charge the Batmobile via its USB rechargeable battery and enjoy up to 20 minutes of drive time. Hold on tight for the most powerful ride of your life with the Batman V Superman Official Movie Replica RC Batmobile — only from Air Hogs!

Short summary description Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine:
This short summary of the Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine data-sheet is auto-generated and uses the product title and the first six key specs.

Air Hogs Batmobile, Truggy, 8 yr(s)

Long summary description Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine:
This is an auto-generated long summary of Air Hogs Batmobile Radio-Controlled (RC) model Truggy Electric engine based on the first three specs of the first five spec groups.

Air Hogs Batmobile. Product type: Truggy, Engine type: Electric engine, Recommended age (min): 8 yr(s). Number of batteries supported: 2

Features
Product type *
Truggy
Engine type *
Electric engine
Construction type *
Ready-to-Run (RTR)
Replica
Yes
Maximum speed
10 km/h
Maximum operating distance
2362.2" (60 m)
Housing color *
Black
Frequency band
2.4 GHz
Recommended age (min) *
8 yr(s)
Battery
Number of batteries supported
2
Compatible battery sizes
AA
Weight & dimensions
Length
11" (280 mm)
Width
7.87" (200 mm)
Packaging data
Manual
Yes
Transmitter
Yes
Batteries included
No
Charger
Yes
Package width
18" (458 mm)
Package depth
5.28" (134 mm)
Package height
12" (305 mm)
Package weight
2.89 lbs (1.31 kg)
Package type
Window box
Brand Image Article code product Stock Price from
Air Hogs Axis 300 Radio-Controlled (RC) model Helicopter Electric engine Air Hogs Axis 300 Radio-Controlled (RC) model Helicopter Electric engine
(show image)
6026435 Axis 300
Air Hogs Axis 200 Radio-Controlled (RC) model Helicopter Electric engine Air Hogs Axis 200 Radio-Controlled (RC) model Helicopter Electric engine
(show image)
6026252 Axis 200
Air Hogs Mission Alpha Radio-Controlled (RC) model Helicopter Electric engine Air Hogs Mission Alpha Radio-Controlled (RC) model Helicopter Electric engine
(show image)
6023279 Mission Alpha