location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Round Floppy Single-Drive Cable, Copper, 10 inches SATA cable 9.84" (0.25 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Round Floppy Single-Drive Cable, Copper, 10 inches
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F3G978B10IN-CPR
Category:
SATA is a computer bus interface that connects host bus adapters to mass storage devices such as hard disk drives and optical drives. SATA host adapters and devices communicate via a high-speed serial cable over two pairs of conductors.
SATA Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:19:44
The date of the most recent change of the data-sheet in Icecat's system
Long product name Belkin Round Floppy Single-Drive Cable, Copper, 10 inches SATA cable 9.84" (0.25 m) :
The short editorial description of Belkin Round Floppy Single-Drive Cable, Copper, 10 inches SATA cable 9.84" (0.25 m)

Round Floppy Single-Drive Cable, Copper, 10 inches
More>>>
Short summary description Belkin Round Floppy Single-Drive Cable, Copper, 10 inches SATA cable 9.84" (0.25 m):
This short summary of the Belkin Round Floppy Single-Drive Cable, Copper, 10 inches SATA cable 9.84" (0.25 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Round Floppy Single-Drive Cable, Copper, 10 inches, 9.84" (0.25 m)

Long summary description Belkin Round Floppy Single-Drive Cable, Copper, 10 inches SATA cable 9.84" (0.25 m):
This is an auto-generated long summary of Belkin Round Floppy Single-Drive Cable, Copper, 10 inches SATA cable 9.84" (0.25 m) based on the first three specs of the first five spec groups.

Belkin Round Floppy Single-Drive Cable, Copper, 10 inches. Cable length: 9.84" (0.25 m)

Brand Image Article code product Stock Price from
Belkin

Belkin Round Floppy Single-Drive Cable, Blue, 25cm SATA cable 9.84" (0.25 m)
(show image)
F3G978B10IN-BLU Round Floppy Single-Drive Cable, Blue, 25cm 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Round Floppy Single-Drive Cable, Red, 25cm SATA cable 9.84" (0.25 m)
(show image)
F3G978B10IN-RED Round Floppy Single-Drive Cable, Red, 25cm 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Round Floppy Single-Drive Cable, Yellow, 25cm SATA cable 9.84" (0.25 m)
(show image)
F3G978B10IN-YLW Round Floppy Single-Drive Cable, Yellow, 25cm 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Round Floppy Single-Drive Cable, Silver, 25cm SATA cable 9.84" (0.25 m)
(show image)
F3G978B10IN-SLV Round Floppy Single-Drive Cable, Silver, 25cm 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Round Floppy Single-Drive Cable, Glow-In-The-Dark, 25cm SATA cable 9.84" (0.25 m)
(show image)
F3G978B10IN-GLO Round Floppy Single-Drive Cable, Glow-In-The-Dark, 25cm 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)