location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m parallel cable Black 354.3" (9 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Belkin Check ‘Belkin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
F2A036B30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0722868202036 show
Category:
Cables used to transfer information between two devices using a parallel communication protocol. These cables usually have IEEE 1284 connectors.
Parallel Cables Check ‘Belkin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Belkin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41784
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m parallel cable Black 354.3" (9 m) :
The short editorial description of Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m parallel cable Black 354.3" (9 m)

Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m
More>>>
Short summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m parallel cable Black 354.3" (9 m):
This short summary of the Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m parallel cable Black 354.3" (9 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m, Black, 354.3" (9 m), DB25, Centronics 36

Long summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m parallel cable Black 354.3" (9 m):
This is an auto-generated long summary of Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m parallel cable Black 354.3" (9 m) based on the first three specs of the first five spec groups.

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 9m. Product color: Black, Cable length: 354.3" (9 m), Connector(s): DB25, Centronics 36

Brand Image Article code product Stock Price from
Belkin

Belkin Standard Series Bi-Directional Printer Cable parallel cable Gray 118.1" (3 m)
(show image)
F2A036N10 Standard Series Bi-Directional Printer Cable 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M parallel cable Black 177.2" (4.5 m)
(show image)
F2A036B15 Pro Series Non-IEEE Parallel Printer Cable (A/B) - 4.5M 0.00
(excl. VAT)
0 (incl. VAT)
Belkin

Belkin Pro Series Non-IEEE Printer Cable (A/B) - 9.1m parallel cable Black 358.3" (9.1 m)
(show image)
F2A036N30 Pro Series Non-IEEE Printer Cable (A/B) - 9.1m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)