Belkin logo

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.5m parallel cable Black 59.1" (1.5 m)

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27557
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
Lifetime
Long product name Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.5m parallel cable Black 59.1" (1.5 m):

Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.5m

Short summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.5m parallel cable Black 59.1" (1.5 m):

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.5m, Black, 59.1" (1.5 m), DB25, Centronics 36

Long summary description Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.5m parallel cable Black 59.1" (1.5 m):

Belkin Pro Series Non-IEEE Parallel Printer Cable (A/B) - 1.5m. Product color: Black, Cable length: 59.1" (1.5 m), Connector(s): DB25, Centronics 36

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.