Belkin logo

Belkin Patch cable - RJ-45(M) - RJ-45(M), 10m - UTP ( CAT 5e ) - Yellow networking cable 393.7" (10 m)

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
39925
Info modified on:
08 Jan 2024, 11:38:25
Long product name Belkin Patch cable - RJ-45(M) - RJ-45(M), 10m - UTP ( CAT 5e ) - Yellow networking cable 393.7" (10 m):

Patch cable - RJ-45 (M) - RJ-45 (M) - 33 ft ( CAT 5e ), 10/100Base-T Ethernet

Short summary description Belkin Patch cable - RJ-45(M) - RJ-45(M), 10m - UTP ( CAT 5e ) - Yellow networking cable 393.7" (10 m):

Belkin Patch cable - RJ-45(M) - RJ-45(M), 10m - UTP ( CAT 5e ) - Yellow, 393.7" (10 m), Yellow

Long summary description Belkin Patch cable - RJ-45(M) - RJ-45(M), 10m - UTP ( CAT 5e ) - Yellow networking cable 393.7" (10 m):

Belkin Patch cable - RJ-45(M) - RJ-45(M), 10m - UTP ( CAT 5e ) - Yellow. Cable length: 393.7" (10 m), Product color: Yellow

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.