APC logo

APC Smart-UPS 3000VA RM 3U 230V Black uninterruptible power supply (UPS) 3 kVA 2250 W

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134581
Info modified on:
21 Oct 2022, 10:14:07
Guarantee:
Standard warranty 2 years repair or replace, optional on-site warranties available, optional extended warranties available
Long product name APC Smart-UPS 3000VA RM 3U 230V Black uninterruptible power supply (UPS) 3 kVA 2250 W:

APC Smart-UPS 3000VA RM 3U 230V Black

APC Smart-UPS 3000VA RM 3U 230V Black uninterruptible power supply (UPS) 3 kVA 2250 W:

APC Smart-UPS, 3000VA/2250W, Input 230V/ Output 230V, Interface Port DB-9 RS-232, SmartSlot, Rack Height 3 U

Features:

Automatic Voltage Regulation (AVR), Built-in SmartSlot, Hot Swap Batteries, Intelligent Battery Management, Overload Indicator, Rack Mount, Replace Batt Indicator, Software, User Replaceable batteries

Includes:

CD with software, Rack Mounting Brackets, Smart UPS signalling RS-232 cable, User Manual

Short summary description APC Smart-UPS 3000VA RM 3U 230V Black uninterruptible power supply (UPS) 3 kVA 2250 W:

APC Smart-UPS 3000VA RM 3U 230V Black, 3 kVA, 2250 W, 480 J, 5.6 min, 13.1 min, (1) RBC12

Long summary description APC Smart-UPS 3000VA RM 3U 230V Black uninterruptible power supply (UPS) 3 kVA 2250 W:

APC Smart-UPS 3000VA RM 3U 230V Black. Output power capacity: 3 kVA, Output power: 2250 W, Surge energy rating: 480 J. Typical backup time at full load: 5.6 min, Typical backup time at half load: 13.1 min, Replacement battery cartridge: (1) RBC12. Product color: Black. Bundled software: PowerChute Smart-UPS Bundle . Battery type: Maintenance-free sealed Lead-Acid battery with suspended electrolyte: leakproof, Interface: DB-9 RS-232, SmartSlot, Output connections: (8)IEC 320 C13 (3)IEC Jumpers (1)IEC 320 C19

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.