USB 2.0 Cable, 1,8m
Microconnect USBAA2, 70.9" (1.8 m), USB A, USB A, USB 2.0, Male/Male, Gray
Microconnect USBAA2. Cable length: 70.9" (1.8 m). Connector 1: USB A, Connector 2: USB A, USB version: USB 2.0, Connector gender: Male/Male, Maximum data transfer rate: 0.48 Gbit/s, Connector contacts plating: Nickel, Product color: Gray