Microconnect logo

Microconnect STP602 networking cable Gray 78.7" (2 m) Cat6 F/UTP (FTP)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
31077
Info modified on:
10 Aug 2024, 09:36:41
Bullet Points Microconnect STP602 networking cable Gray 78.7" (2 m) Cat6 F/UTP (FTP):
  • - F/UTP Shielding, protects again EMI (Electromagnetic interference)
  • - LSZH (Low Smoke Zero Halogen)
  • - with Latch Protection
  • - with slimline strain relief, with gold plated PINs
Guarantee:
300 months
Long product name Microconnect STP602 networking cable Gray 78.7" (2 m) Cat6 F/UTP (FTP):

CAT6 F/UTP Network Cable 2m, Grey

Short summary description Microconnect STP602 networking cable Gray 78.7" (2 m) Cat6 F/UTP (FTP):

Microconnect STP602, 78.7" (2 m), Cat6, F/UTP (FTP), RJ-45, RJ-45, Gray

Long summary description Microconnect STP602 networking cable Gray 78.7" (2 m) Cat6 F/UTP (FTP):

Microconnect STP602. Cable length: 78.7" (2 m), Cable standard: Cat6, Cable shielding: F/UTP (FTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: Gray

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.