location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SVGA HD15 1m
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MONGG1B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327215745
Category: VGA Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 31349
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2021 16:31:20
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 39.4" (1 m)
  • - VGA (D-Sub) Male
  • - VGA (D-Sub) Male
  • - Black
Guarantee: 25 years
Long product name Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black :
The short editorial description of Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black

SVGA HD15, 1m, M-M, Black
More>>>
Short summary description Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black:
This short summary of the Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect SVGA HD15 1m, 39.4" (1 m), VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black:
This is an auto-generated long summary of Microconnect SVGA HD15 1m VGA cable 39.4" (1 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Microconnect SVGA HD15 1m. Cable length: 39.4" (1 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub)

Country Distributor
United Kingdom 1 distributor(s)