Microconnect logo

Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) Black, Pink

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17404
Info modified on:
07 Nov 2019, 09:24:19
Guarantee:
25 years
Long product name Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) Black, Pink:

SATA/SATA, 1.2m, M/M, 1.5GB/s, Angled

Short summary description Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) Black, Pink:

Microconnect SATA/SATA 1.2m, 47.2" (1.2 m), SATA I, Male/Male, Black, Pink, Straight, Left

Long summary description Microconnect SATA/SATA 1.2m SATA cable 47.2" (1.2 m) Black, Pink:

Microconnect SATA/SATA 1.2m. Cable length: 47.2" (1.2 m), Cable type: SATA I, Connector gender: Male/Male

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.