location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AUDCC15
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUDCC15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5704327131328 show
Category: Audio Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7016
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jul 2024 07:09:46
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 2 x RCA male (audio left/right) - 2 x RCA male (audio left/right)
Guarantee: 300 months
Long product name Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White :
The short editorial description of Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White

Stereo RCA Cable; 2 x RCA Male to RCA male, 15m
More>>>
Short summary description Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White:
This short summary of the Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect AUDCC15, 2 x RCA, Male, 2 x RCA, Male, 590.6" (15 m), Black, Red, White

Long summary description Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White:
This is an auto-generated long summary of Microconnect AUDCC15 audio cable 590.6" (15 m) 2 x RCA Black, Red, White based on the first three specs of the first five spec groups.

Microconnect AUDCC15. Connector 1: 2 x RCA, Connector 1 gender: Male, Connector 2: 2 x RCA, Connector 2 gender: Male, Cable length: 590.6" (15 m), Product color: Black, Red, White

Brand Image Article code product Stock Price from
Microconnect

Microconnect AUDCC05 audio cable 19.7" (0.5 m) 2 x RCA Black
(show image)
AUDCC05 AUDCC05 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDC02 audio cable 7.87" (0.2 m) RCA 2 x RCA Black
(show image)
AUDC02 AUDC02 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCH5 audio cable 196.9" (5 m) 2 x RCA Black
(show image)
AUDCH5 AUDCH5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC20 audio cable 787.4" (20 m) 2 x RCA Black
(show image)
AUDCC20 AUDCC20 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC5 audio cable 196.9" (5 m) 2 x RCA Black
(show image)
AUDCC5 AUDCC5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDCC3 audio cable 118.1" (3 m) 2 x RCA Black
(show image)
AUDCC3 AUDCC3 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)