location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MPK301 network splitter Beige

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MPK301
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MPK301
Category:
Device used to split a signal if the signal must be sent to two or more devices.
Network Splitters Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:11:27
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 300 months
Long product name Microconnect MPK301 network splitter Beige :
The short editorial description of Microconnect MPK301 network splitter Beige

RJ11-2xRJ11, M/F
More>>>
Short summary description Microconnect MPK301 network splitter Beige:
This short summary of the Microconnect MPK301 network splitter Beige data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MPK301, Beige, Male/Female, 0.353 oz (10 g), 6.14" (156 mm), 4.69" (119 mm), 1.34" (34 mm)

Long summary description Microconnect MPK301 network splitter Beige:
This is an auto-generated long summary of Microconnect MPK301 network splitter Beige based on the first three specs of the first five spec groups.

Microconnect MPK301. Product color: Beige. Connector gender: Male/Female. Weight: 0.353 oz (10 g), Package width: 6.14" (156 mm), Package depth: 4.69" (119 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect MPK402-M network splitter Black
(show image)
MPK402-M MPK402-M 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect MPK302 network splitter Beige
(show image)
MPK302 MPK302 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect RJ45/2 x RJ45 network splitter Beige
(show image)
MPK400 RJ45/2 x RJ45 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)