location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
42PF9966/12
Category: TVs Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 147464
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 15:16:08
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 42" Plasma
  • - 1024 x 1024 pixels 16:9
  • - 1000:1
  • - NTSC, PAL, SECAM
  • - 257 W
Long product name Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver :
The short editorial description of Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver

42PF9966/12 - 42" plasma widescreen flat TV Pixel Plus 2
More>>>
Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver:
The official marketing text of Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver as supplied by the manufacturer

Be an eyewitness
High Definition Plasma WXGA display, 1024x1024i
Pixel Plus 2 for better detail, depth and clarity
Digital Natural Motion produces smooth, judder free images
Active Control with Light Sensor optimises picture quality
Superb sound reproduction
Virtual Dolby Surround for a cinema-like audio experience
Add a new dimension to your viewing
Full colour ambient lighting enhances the viewing experience
One touch convenience
1200 page Hypertext for instant fast access to teletext
Advanced connection to your audio/video products
DVI-I provides the best picture and flexible connectivity

Short summary description Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver:
This short summary of the Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12, 42", 1024 x 1024 pixels, Plasma, Silver

Long summary description Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver:
This is an auto-generated long summary of Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 42" Silver based on the first three specs of the first five spec groups.

Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12. Display diagonal: 42", Display resolution: 1024 x 1024 pixels, Display technology: Plasma, Contrast ratio (typical): 1000:1, Native aspect ratio: 16:9. Product color: Silver

Display
Display diagonal *
42"
Display technology *
Plasma
Native aspect ratio *
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
160°
Viewing angle, vertical
160°
Display resolution *
1024 x 1024 pixels
TV tuner
Analog signal format system *
NTSC, PAL, SECAM
Audio
Audio system
Virtual Dolby Surround
Design
Product color *
Silver
Performance
Teletext
1200 pages
Power
Power consumption (typical) *
257 W
Power consumption (standby) *
1.8 W
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Weight & dimensions
Width (without stand)
43.5" (1105 mm)
Depth (without stand)
3.86" (98 mm)
Height (without stand)
30.5" (775 mm)
Weight (without stand)
92.6 lbs (42 kg)
Packaging data
Package weight
119 lbs (54 kg)
Other features
Power requirements
AC 220 - 240 V +/- 10%
Display
1070
I/O ports
Ext 1 Scart:Audio L/R,CVBS in / out,RGB; Ext 2 Scart:Audio L/R,CVBS in / out,RGB, Y/C; Ext 3 Scart:Audio L/R,CVBS in / out; Ext 4:DVI with HDCP,VGA PC-in; Analogue audio left / right out, Centre speaker connection in, Subwoofer out
Pixel pitch
0.3
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 02:16:19
Uk has collected 6 expert reviews for Philips 42" plasma widescreen flat TV Pixel Plus 2 42PF9966/12 106.7 cm (42") Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
T3.com
Updated:
2011-10-04 02:16:19
Its not often that we see a new twist as weird as Philips Ambilight feature. Why so zany? Well, it consists of a pair of narrow lights that are mounted at the rear of the companys gorgeous new plasma TV (pictured right), and theyre able to change...
100%
goodgearguide.com.au
Updated:
2011-11-05 17:37:26
Rich colours, bright images, and good detail helped the 42" 42PF9966 display both standard definition TV and DVDs in excellent quality. Its high-definition quality was a bit lower, but still respectable.
70%
mymac.com
Updated:
2011-10-04 02:16:15
It is generally a good idea to start at the beginning and, in this case, the beginning is the packaging. The Ambilight comes surrounded in heavy foam and seems more than adequately protected. Upon opening the box youll find another (obviously) smalle...
70%
gadgetguy.com.au
Updated:
2013-11-13 21:57:05
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%
gadgetguy.com.au
Updated:
2014-09-25 02:25:22
You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
Bottom line You may not even notice the unique feature of the Philips 50PF9966/79 at first, but that?s no accident. The Philips? Ambilight is essentially a series of coloured lights that project an ambient glow onto the walls surrounding the TV. The lights?s colou...
0%