location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MONGG5B
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MONGG5B
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965866917
Category: VGA Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35826
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:38:14
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Max Resolution: WUXGA / Full HD 1920*1080p@60Hz
  • - Nickel-plated connectors
  • - Double shielded
Guarantee: 300 months
Long product name Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black :
The short editorial description of Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black

Full HD SVGA HD15 Monitor Cable, 5m
More>>>
Short summary description Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black:
This short summary of the Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect MONGG5B, 196.9" (5 m), VGA (D-Sub), VGA (D-Sub), Male, Male, Black

Long summary description Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black:
This is an auto-generated long summary of Microconnect MONGG5B VGA cable 196.9" (5 m) VGA (D-Sub) Black based on the first three specs of the first five spec groups.

Microconnect MONGG5B. Cable length: 196.9" (5 m), Connector 1: VGA (D-Sub), Connector 2: VGA (D-Sub). Weight: 11.6 oz (330 g), Package width: 10.1" (257 mm), Package depth: 8.03" (204 mm). Technical features: - BenQ Projector: MP772ST, MP776ST, MP782ST - HP/Compaq Projector: MP3220, MP-3222, MP-3320,...

Country Distributor
United Kingdom 1 distributor(s)
Danmark 1 distributor(s)