location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP501
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP501
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965943809
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40126
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 03:38:36
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - CAT5e tested up to 100MHz
  • - with Latch Protection
  • - with slimline relief
  • - with gold plated PINs
  • - high and low interference protections
  • - mechanical durability for vibrations
Guarantee: 300 months
Long product name Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP) :
The short editorial description of Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP)

CAT5e U/UTP Network Cable 1m, Grey
More>>>
Short summary description Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP):
This short summary of the Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP501, 39.4" (1 m), Cat5e, U/UTP (UTP), RJ-45, RJ-45, Gray

Long summary description Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP501. Cable length: 39.4" (1 m), Cable standard: Cat5e, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 1000 Mbit/s, Product color: Gray

Brand Image Article code product Stock Price from
Microconnect

Microconnect B-UTP601 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
B-UTP601 B-UTP601 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP503 networking cable Gray 118.1" (3 m) Cat5e U/UTP (UTP)
(show image)
B-UTP503 B-UTP503 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP502 networking cable Gray 78.7" (2 m) Cat5e U/UTP (UTP)
(show image)
B-UTP502 B-UTP502 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP5015 networking cable Gray 59.1" (1.5 m) Cat5e U/UTP (UTP)
(show image)
B-UTP5015 B-UTP5015 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP501 networking cable Gray 39.4" (1 m) Cat5e U/UTP (UTP)
(show image)
B-UTP501 B-UTP501 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect B-UTP5005 networking cable Gray 19.7" (0.5 m) Cat5e U/UTP (UTP)
(show image)
B-UTP5005 B-UTP5005 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP501S networking cable Black 39.4" (1 m) Cat5e U/UTP (UTP)
(show image)
UTP501S UTP501S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP601 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTP601 UTP601 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP501W networking cable White 39.4" (1 m) Cat5e U/UTP (UTP)
(show image)
UTP501W UTP501W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP501R networking cable Red 39.4" (1 m) Cat5e U/UTP (UTP)
(show image)
UTP501R UTP501R 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)