location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect PI17146 internal power cable 13.4" (0.34 m)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PI17146
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PI17146
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965860557
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 09:51:18
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect PI17146 internal power cable 13.4" (0.34 m)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 13.4" (0.34 m)
  • - SATA 15-pin Male Straight
  • - Male Straight
  • - Multicolor
Guarantee: 300 months
Long product name Microconnect PI17146 internal power cable 13.4" (0.34 m) :
The short editorial description of Microconnect PI17146 internal power cable 13.4" (0.34 m)

SATA Power 15+7pin-4+7pin
More>>>
Short summary description Microconnect PI17146 internal power cable 13.4" (0.34 m):
This short summary of the Microconnect PI17146 internal power cable 13.4" (0.34 m) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect PI17146, 13.4" (0.34 m), SATA 15-pin, Male, Male, Straight, Straight

Long summary description Microconnect PI17146 internal power cable 13.4" (0.34 m):
This is an auto-generated long summary of Microconnect PI17146 internal power cable 13.4" (0.34 m) based on the first three specs of the first five spec groups.

Microconnect PI17146. Cable length: 13.4" (0.34 m), Connector 1: SATA 15-pin, Connector 1 gender: Male. Weight: 0.353 oz (10 g). Package width: 6.14" (156 mm), Package depth: 4.72" (120 mm), Package height: 0.669" (17 mm)

Brand Image Article code product Stock Price from
Microconnect

Microconnect PI18042 internal power cable 15.7" (0.4 m)
(show image)
PI18042 PI18042 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)