Guarantee:
25 years
Long product name Microconnect KON520 wire connector RJ45 Transparent
:
RJ45 MP8P8C Plug, Cat6, UTP
The short editorial description of Microconnect KON520 wire connector RJ45 Transparent
RJ45 MP8P8C Plug, Cat6, UTP
More>>>
Short summary description Microconnect KON520 wire connector RJ45 Transparent:
This short summary of the Microconnect KON520 wire connector RJ45 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Microconnect KON520, RJ45, Transparent, 1 pc(s)
Long summary description Microconnect KON520 wire connector RJ45 Transparent:
This is an auto-generated long summary of Microconnect KON520 wire connector RJ45 Transparent based on the first three specs of the first five spec groups.
Microconnect KON520. Connector(s): RJ45, Product color: Transparent. Quantity per pack: 1 pc(s)