Microconnect logo

Microconnect PI01082 internal power cable 7.87" (0.2 m)

Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
32987
Info modified on:
13 Mar 2024, 10:15:10
Guarantee:
300 months
Long product name Microconnect PI01082 internal power cable 7.87" (0.2 m):

SATA Power, 4pin-15pin, 0.2m

Short summary description Microconnect PI01082 internal power cable 7.87" (0.2 m):

Microconnect PI01082, 7.87" (0.2 m), Male, Female, Straight, Straight, Black

Long summary description Microconnect PI01082 internal power cable 7.87" (0.2 m):

Microconnect PI01082. Cable length: 7.87" (0.2 m), Connector 1 gender: Male, Connector 2 gender: Female. Weight: 0.353 oz (10 g). Package width: 6.26" (159 mm), Package depth: 4.72" (120 mm), Package height: 0.394" (10 mm)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.