location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UTP610G
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTP610G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331990042156
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28462
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:41:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Suitable for Gigabit (10/100/1000 Mbit) network
  • - LSZH (Low Smoke Zero Halogen)
  • - CAT6 tested up to 250 MHZ
  • - with Latch Protection
  • - with slimline relief
  • - with gold-plated pins
Guarantee: 300 months
Long product name Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP) :
The short editorial description of Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP)

CAT6 U/UTP Network Cable 10m, Green
More>>>
Short summary description Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP):
This short summary of the Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect UTP610G, 393.7" (10 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Green

Long summary description Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP):
This is an auto-generated long summary of Microconnect UTP610G networking cable Green 393.7" (10 m) Cat6 U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect UTP610G. Cable length: 393.7" (10 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Data transfer rate: 10000 Mbit/s, Product color: Green

Brand Image Article code product Stock Price from
Microconnect

Microconnect UTP610 networking cable Gray 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610 UTP610 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP610O networking cable Orange 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610O UTP610O 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP610W networking cable White 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610W UTP610W 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP610B networking cable Blue 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610B UTP610B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP610P networking cable Purple 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610P UTP610P 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP610S networking cable Black 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610S UTP610S 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP610Y networking cable Yellow 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610Y UTP610Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTP610R networking cable Red 393.7" (10 m) Cat6 U/UTP (UTP)
(show image)
UTP610R UTP610R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect Cat6 U/UTP 10m networking cable Brown 393.7" (10 m) U/UTP (UTP)
(show image)
UTP610BR Cat6 U/UTP 10m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)