location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAT6 UTP 5m LSZH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
UTPX605
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7331990045706
Category:
Any type of network has its own type of cables. Today's standard for home and office use is Ethernet. For Fast Ethernet and Gigabit Ethernet you need at least category 5 cabling. Ethernet cables can have their connectors attached in two different ways: ordinary or cross linked. You will most likely need the ordinary version, unless you want to connect two devices directly to each other, and even then most modern Ethernet network devices will automatically detect the type of cable you are using and adapt their settings to it, so they will work with both types.
Networking Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32867
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jul 2021 13:31:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 196.9" (5 m)
  • - RJ-45 Male
  • - RJ-45 Male
  • - Cat6 U/UTP (UTP)
  • - Gray
Long product name Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP) :
The short editorial description of Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP)

CAT6, 5 m, RJ45/RJ45, 24 AWG, UTP
More>>>
Short summary description Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP):
This short summary of the Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP) data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect CAT6 UTP 5m LSZH, 196.9" (5 m), Cat6, U/UTP (UTP), RJ-45, RJ-45, Gray

Long summary description Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP):
This is an auto-generated long summary of Microconnect CAT6 UTP 5m LSZH networking cable Gray 196.9" (5 m) U/UTP (UTP) based on the first three specs of the first five spec groups.

Microconnect CAT6 UTP 5m LSZH. Cable length: 196.9" (5 m), Cable standard: Cat6, Cable shielding: U/UTP (UTP), Connector 1: RJ-45, Connector 2: RJ-45, Product color: Gray

Brand Image Article code product Stock Price from
Microconnect

Microconnect UTPX6005Y networking cable Yellow 19.7" (0.5 m) Cat6
(show image)
UTPX6005Y UTPX6005Y 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTPX501R networking cable Red 39.4" (1 m) Cat5
(show image)
UTPX501R UTPX501R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTPX602R networking cable Red 78.7" (2 m) Cat6
(show image)
UTPX602R UTPX602R 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT6 UTP 1 m networking cable Red 39.4" (1 m) U/UTP (UTP)
(show image)
UTPX601R CAT6 UTP 1 m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTPX601 networking cable Gray 39.4" (1 m) Cat6 U/UTP (UTP)
(show image)
UTPX601 UTPX601 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTPX603 networking cable Gray 118.1" (3 m) Cat6 U/UTP (UTP)
(show image)
UTPX603 UTPX603 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5E UTP 3m networking cable Yellow 118.1" (3 m) U/UTP (UTP)
(show image)
UTPX503Y CAT5E UTP 3m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect UTPX602 networking cable Gray 78.7" (2 m) Cat6 U/UTP (UTP)
(show image)
UTPX602 UTPX602 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5E UTP 1m networking cable Gray 39.4" (1 m) U/UTP (UTP)
(show image)
UTPX501 CAT5E UTP 1m 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect CAT5E UTP 2m networking cable Gray 78.7" (2 m) U/UTP (UTP)
(show image)
UTPX502 CAT5E UTP 2m 0.00
(excl. VAT)
0 (incl. VAT)