location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Microconnect Check ‘Microconnect’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AUDLL2
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AUDLL2
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5705965854884
Category: Audio Cables Check ‘Microconnect’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Microconnect: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29772
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Mar 2024 10:15:26
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5 mm male (3-pin, stereo) - 3.5 mm male (3-pin, stereo)
  • - flexible cable with small bending radius
  • - ultra-slim connector
Guarantee: 300 months
Long product name Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black :
The short editorial description of Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black

3.5mm (3-pin, stereo) Minijack slim Cable, 2 m
More>>>
Short summary description Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black:
This short summary of the Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black data-sheet is auto-generated and uses the product title and the first six key specs.

Microconnect AUDLL2, 3.5mm, Male, 3.5mm, Male, 78.7" (2 m), Black

Long summary description Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black:
This is an auto-generated long summary of Microconnect AUDLL2 audio cable 78.7" (2 m) 3.5mm Black based on the first three specs of the first five spec groups.

Microconnect AUDLL2. Connector 1: 3.5mm, Connector 1 gender: Male, Connector 2: 3.5mm, Connector 2 gender: Male, Connector contacts plating: Gold, Cable length: 78.7" (2 m), Product color: Black

Brand Image Article code product Stock Price from
Microconnect

Microconnect IPOD002B audio cable 19.7" (0.5 m) 3.5mm Black
(show image)
IPOD002B IPOD002B 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLR2 audio cable 78.7" (2 m) 3.5mm Black
(show image)
AUDLR2 AUDLR2 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLR1.5 audio cable 59.1" (1.5 m) 3.5mm Black
(show image)
AUDLR1.5 AUDLR1.5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLL5 audio cable 196.9" (5 m) 3.5mm Black
(show image)
AUDLL5 AUDLL5 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect IPOD001 audio cable 59.1" (1.5 m) 3.5mm White
(show image)
IPOD001 IPOD001 0.00
(excl. VAT)
0 (incl. VAT)
Microconnect

Microconnect AUDLL10 audio cable 393.7" (10 m) 3.5mm Black
(show image)
AUDLL10 AUDLL10 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg MiniJack Cable M-M 5 m Sandberg MiniJack Cable M-M 5 m
(show image)
506-81 MiniJack Cable M-M 5 m 0.00
(excl. VAT)
0 (incl. VAT)
Sandberg MiniJack Cable M-M 0.5 m Sandberg MiniJack Cable M-M 0.5 m
(show image)
505-28 MiniJack Cable M-M 0.5 m 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)
Danmark 2 distributor(s)