location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LX-MU600Z
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1533C005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8714574643267
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70603
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jun 2021 16:44:56
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Large venue projector Black
  • - DLP 6800 ANSI lumens
  • - Lamp 20000 h
  • - WUXGA (1920x1200) 1050:1
  • - Screen size compatibility: 40 - 500"
  • - Focus: Auto
  • - Ethernet LAN
  • - AC 845 W
Long product name Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black :
The short editorial description of Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black

6800 ANSI Lumens WUXGA DLP Technology Installation 28Kg
More>>>
Short summary description Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black:
This short summary of the Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black data-sheet is auto-generated and uses the product title and the first six key specs.

Canon LX-MU600Z, 6800 ANSI lumens, DLP, WUXGA (1920x1200), 1050:1, 40 - 500", 24.4 - 3603.9" (0.62 - 91.5 m)

Long summary description Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black:
This is an auto-generated long summary of Canon LX-MU600Z data projector Large venue projector 6800 ANSI lumens DLP WUXGA (1920x1200) Black based on the first three specs of the first five spec groups.

Canon LX-MU600Z. Projector brightness: 6800 ANSI lumens, Projection technology: DLP, Projector native resolution: WUXGA (1920x1200). Light source type: Lamp, Service life of light source: 20000 h, Lamp power: 236.8 W. Focus: Auto, Focal length range: 11.3 - 121.9 mm, Aperture range (F-F): 1.7 - 2.48. Supported graphics resolutions: 640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+),..., Supported video modes: 480i, 480p, 576i, 576p, 720p, 1080i, 1080p. Serial interface type: RS-232C

Projector
Screen size compatibility *
40 - 500"
Projection distance
24.4 - 3603.9" (0.62 - 91.5 m)
Contrast ratio (dynamic)
10500:1
Projector brightness *
6800 ANSI lumens
Projection technology *
DLP
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
1050:1
Uniformity
90%
Keystone correction, horizontal
-60 - 60°
Keystone correction, vertical
-40 - 40°
Light source
Light source type *
Lamp
Service life of light source *
20000 h
Lamp power
236.8 W
Lens system
Focus *
Auto
Focal length range
11.3 - 121.9 mm
Aperture range (F-F)
1.7 - 2.48
Horizontal lens shift range
-10 - 10%
Vertical lens shift range
0 - 50%
Video
Full HD *
Yes
Supported graphics resolutions
640 x 480 (VGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1200 (WUXGA)
Supported video modes
480i, 480p, 576i, 576p, 720p, 1080i, 1080p
Ports & interfaces
HDMI version
1.3
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232C
VGA (D-Sub) ports quantity *
1
Ports & interfaces
HDMI ports quantity *
1
BNC input ports
5
DVI port *
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Features
Noise level (economic mode)
37 dB
Noise level *
40 dB
Multimedia
Built-in speaker(s) *
No
Design
Product type *
Large venue projector
Product color *
Black
Placement
Desktop, Ceiling
Power
Power source *
AC
Power consumption (typical) *
845 W
Power consumption (standby) *
6 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-5 - 40 °C
Weight & dimensions
Width
19.7" (500 mm)
Depth
23.4" (594 mm)
Height
8.5" (216 mm)
Weight *
61.7 lbs (28 kg)
Packaging content
Handheld remote control *
No
Other features
RS-232C
Yes